STM32L011K4T6 Microcontroller Overview
The STM32L011K4T6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer a perfect blend of energy efficiency and performance. This MCU is part of the ultra-low-power STM32L0 series and is built on an ARM Cortex-M0+ core, making it an ideal choice for energy-sensitive and cost-sensitive applications.
Key Features
- Core: ARM Cortex-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz.
- Memory: Comes with 16 Kbytes of Flash memory and 2 Kbytes of RAM, offering ample space for application code and data storage.
- Energy Efficiency: The device features multiple power-saving modes, including low-power run, sleep, and stop modes, which are essential for battery-operated devices.
- I/O Ports: Includes up to 26 I/Os, all of which are 5V-tolerant, providing flexibility in connecting peripherals and ensuring compatibility with a broad range of sensors and actuators.
- Analog: Equipped with an array of analog features such as multiple 12-bit ADCs, DACs, and ultra-low-power comparators.
- Timers: Offers various timers including a basic timer, a low-power timer, and advanced-control timers for complex timing operations.
- Communication Interfaces: Features I2C, USART, and SPI interfaces for serial communication with peripherals and other microcontrollers.
- Package: Available in a 32-pin UFQFPN package, which is suitable for space-constrained applications.
- Temperature Range: Operates within a temperature range of -40°C to 85°C, making it reliable for use in harsh environmental conditions.
Applications
The STM32L011K4T6 MCU is versatile and can be used in a wide array of applications. It is particularly well-suited for industrial controls, home automation, smart sensors, lighting systems, and battery-operated devices where power consumption is a critical factor.
Development Support
STMicroelectronics provides comprehensive development support for the STM32L011K4T6 with its STM32Cube software ecosystem, which includes the STM32CubeMX initialization code generator and configurator, and the STM32CubeIDE integrated development environment. This support accelerates the development process, from initial design through to production.