EN
  • EN
  • DE

LTC3586EUFE-2#TRPBF

Part No LTC3586EUFE-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGER HE 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Handheld/Mobile Devices PMIC 38-QFN (4x6)
Manufacturer Analog Devices Inc.
Series Bat-Track™, PowerPath™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (4x6)
Family Name LTC3586
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879638-LTC3586EUFE-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3586EUFE-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC3586EUFE-2#TRPBF Overview

The LTC3586EUFE-2#TRPBF from Analog Devices is a versatile and high-efficiency power management integrated circuit (PMIC) designed to cater to the demanding needs of portable applications. This multifunctional component is ideal for systems that require multiple power domains, efficient power conversion, and battery charging capabilities.

Key Features

  • Integrated Power Paths: The LTC3586EUFE-2#TRPBF incorporates multiple regulated outputs, including switchable buck regulators and an LDO, to provide various voltage rails required by complex portable electronics.
  • PowerPath Control: It features PowerPath control for seamless transition between input power sources and battery power, ensuring uninterrupted operation of the device it powers.
  • Battery Charging: A high-efficiency Li-Ion/Polymer battery charger is built into the device, supporting programmable charge rates and end-of-charge control for safe and efficient battery management.
  • I2C Adjustable Settings: The LTC3586EUFE-2#TRPBF offers an I2C interface that allows dynamic adjustment of output voltages, operating modes, and other parameters, providing a flexible and responsive power management solution.
  • Energy Efficiency: Designed with energy efficiency in mind, the PMIC enables power-saving modes that reduce battery drain when the system is in standby or light-load conditions.
  • Thermal Management: Thermal protection features are integrated to prevent overheating and damage, enhancing system reliability.

Applications

The LTC3586EUFE-2#TRPBF is a great fit for a wide range of portable devices, such as:

  • Handheld Instruments
  • Medical Devices
  • Wireless Routers and Modems
  • Portable Media Players
  • GPS Devices

Package and Quality

This PMIC comes in a compact QFN-24 package, making it suitable for space-constrained applications. Analog Devices Inc. ensures high-quality standards, and the LTC3586EUFE-2#TRPBF is designed to meet the rigorous demands of modern portable electronics.

With its comprehensive feature set and robust design, the LTC3586EUFE-2#TRPBF from Analog Devices Inc. is an exemplary solution for designers looking to enhance the power management system of their next portable innovation.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9388 $59.2656
29+ $4.0529 $117.5341
45+ $3.9258 $176.6610
61+ $3.7988 $231.7268
79+ $3.6729 $290.1591
106+ $3.2929 $349.0474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess