EN
  • EN
  • DE

AT28C256F-15FM/883

Part No AT28C256F-15FM/883
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 256KBIT PAR 28FLATPK / EEPROM Memory IC 256Kb (32K x 8) Parallel 150 ns 28-FlatPack, Ceramic Bottom-Brazed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 3ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Surface Mount
Case / Package 28-CFlatPack
Supplier Device Package 28-FlatPack, Ceramic Bottom-Brazed
Base Product Number AT28C256
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Other Part Number AT28C256F-15FM883,AT28C256F15FM883
Standard Package 15
Win Source Part Number 1323383-AT28C256F-15FM/883
Ultra Librarian 3D Model Ultra Librarian AT28C256F-15FM/883 CAD Model

Description

Microchip Technology AT28C256F-15FM/883

The AT28C256F-15FM/883 is a high-performance, military-grade EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology, designed for a wide range of applications that require reliable data storage and retrieval. With a 256K (32K x 8) memory size, this device provides ample space for firmware storage, configuration parameters, or any other data that needs to be preserved across power cycles.

This particular model boasts a fast access time of 150 nanoseconds, making it suitable for high-speed microprocessor systems. The speed ensures that data can be read quickly and efficiently, minimizing system latency and improving overall performance. The EEPROM is also well-suited for environments where durability and reliability are paramount, thanks to its military-grade specifications.

The AT28C256F-15FM/883 operates within a temperature range of -55°C to +125°C, providing stable performance under extreme conditions. This temperature resilience makes it ideal for use in aerospace, defense, and other demanding applications where components must withstand harsh environments.

One of the key features of this EEPROM is its parallel interface, which facilitates easy integration into existing systems. It is also compatible with JEDEC standards, ensuring interoperability with a wide range of hardware. The device's package is a hermetic ceramic flat pack, which provides additional protection against environmental factors such as moisture, dust, and vibration.

Microchip Technology has designed the AT28C256F-15FM/883 with a focus on data integrity. It includes features such as hardware data protection and a high endurance of 100,000 write cycles, ensuring that data remains secure and uncorrupted over the lifetime of the device. Additionally, the EEPROM does not require a battery to maintain the stored data, which simplifies system design and reduces maintenance concerns.

In summary, the AT28C256F-15FM/883 from Microchip Technology is a robust, high-speed EEPROM that offers reliable data storage solutions for mission-critical applications. Its combination of speed, capacity, and military-grade durability makes it an excellent choice for systems that cannot afford to compromise on data integrity or performance.

You May Also Be Interested in

Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess