EN
  • EN
  • DE

AT28C04090PI

Part No AT28C04090PI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046468-AT28C04090PI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT28C04090PI CAD Model

Description

Microchip Technology AT28C040-90PI

The AT28C040-90PI is a high-performance, 4-megabit Parallel EEPROM designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is ideal for applications that require data storage that can be frequently updated, such as firmware storage, parameter settings, and data logging systems.

Featuring a 512K x 8 organization, the AT28C040-90PI offers ample storage space for a wide variety of applications. The EEPROM is designed for very high-speed operations, with an access time of 90 nanoseconds, making it suitable for performance-critical applications. The parallel interface ensures quick and straightforward integration into existing systems, providing a familiar and easy-to-use data bus for most microcontrollers and microprocessors.

Key Features:

  • Capacity: 4 Megabit (512K x 8)
  • Access Time: 90 ns
  • Operating Voltage: 5V ±10% for read and write operations
  • Temperature Range: Industrial (-40°C to +85°C)
  • Package: 32-lead, 0.600" wide, plastic DIP
  • Endurance: 100,000 write cycles guaranteed
  • Data Retention: 10 years at industrial temperature range
  • Green Product: Compliant with RoHS standards

The AT28C040-90PI is designed with hardware and software data protection features, including JEDEC standard algorithms for write protection that ensure data integrity during the write process. Additionally, the device supports rapid programming algorithms to significantly reduce programming time when compared to traditional EEPROM devices.

For designers and engineers looking for reliable and durable non-volatile memory solutions, the AT28C040-90PI from Microchip Technology offers a blend of performance, robustness, and ease of use. Its compatibility with industry-standard programming signals allows for easy integration into existing designs, making it a versatile choice for a multitude of applications that require frequent and reliable data storage updates.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess