EN
  • EN
  • DE

AT28C010-12LM/883

Part No AT28C010-12LM/883
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1MBIT PARALLEL 44CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features EEPROM Memory IC 1Mb (128K x 8) Parallel 120 ns 44-CLCC (16.55x16.55)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Surface Mount
Package 44-CLCC
Case / Package 44-CLCC (16.55x16.55)
Family Name AT28C010
MSL Level 1 (Unlimited)
ECCN 3A001A2C
HTSUS 8542.32.0051
Quantity per package 29
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911882-AT28C010-12LM/883
Ultra Librarian 3D Model Ultra Librarian AT28C010-12LM/883 CAD Model

Description

Microchip Technology AT28C010-12LM/883

The AT28C010-12LM/883 is a high-performance, non-volatile memory module from Microchip Technology, designed to offer a reliable and durable storage solution for a wide range of applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device provides a large 1-megabit storage capacity, making it ideal for systems that require extensive data retention without the need for a constant power supply.

One of the key features of the AT28C010-12LM/883 is its military-grade quality, denoted by the '883' in its product code, which signifies that it meets the stringent requirements of military standards. This ensures that the device can operate reliably in extreme environments and under harsh conditions, including wide temperature ranges and high levels of shock and vibration.

The '12LM' portion of the product name indicates the access speed of the device, which is 120 nanoseconds. This fast access time enables quick read operations, making the AT28C010-12LM/883 suitable for applications that require rapid data retrieval. Additionally, the EEPROM technology allows for byte-wise erasure and reprogramming, providing flexibility and ease of use for developers and engineers.

With its parallel interface, the AT28C010-12LM/883 is designed for simple integration into existing systems, ensuring compatibility with a wide range of microprocessors and microcontrollers. It comes in a robust package that is designed to withstand the demands of industrial and military applications, further emphasizing its reliability and durability.

Key specifications of the AT28C010-12LM/883 include:

  • 1-Megabit (128K x 8) storage capacity
  • 120ns access time
  • Low power consumption
  • High reliability with endurance and data retention features
  • Byte-wise erasure and programming
  • CMOS and TTL compatible inputs and outputs
  • Military-standard quality for extreme environmental conditions

Whether it's for aviation, space exploration, defense systems, or other critical applications, the Microchip Technology AT28C010-12LM/883 stands out as a robust and high-quality choice for data storage needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess