EN
  • EN
  • DE

74270011

Part No 74270011
Manufacturer Wurth Electronics Inc
Catalog Cable Ferrites
Description FERRITE CORE 41 OHM SOLID 1.6MM / Solid Free Hanging Ferrite Core 41Ohm @ 100MHz ID 0.063" Dia (1.60mm) OD 0.161" Dia (4.10mm) Length 0.126" (3.20mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Cable Ferrites
Mfr Wurth Electronics Inc
Series WE-SAFB
Package Tray
Product Status Active
Type Round
Design Solid
Impedance @ Frequency 41Ohm @ 100MHz
Material 3W800
Inner Dimension 0.063" Dia (1.60mm)
Outer Dimension 0.161" Dia (4.10mm)
Mounting Type Free Hanging
Length 0.126" (3.20mm)
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Win Source Part Number 907869-74270011
Ultra Librarian 3D Model Ultra Librarian 74270011 CAD Model

Description

The 74270011 is a round cable ferrite filter from Wurth Electronics Inc.

  • Series: WE-SAFB
  • Material: 3W800
  • Impedance: 41Ohm @ 100MHz
  • Length: 0.126" (3.20mm)
  • Outer Dimension: 0.161" (4.10mm)
  • Mounting Type: Free Hanging
  • Package: Tray

You May Also Be Interested in

Wurth Electronics Inc
FERRITE CORE 270 OHM SOLID 6.3MM
Need more? Email Us
Kemet
FERRITE CORE SOLID 30 X 0.8MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE 80 OHM SOLID
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE SOLID 35.56MM
Lowest to $10.5774
Wurth Electronics Inc
FERRITE CORE 153 OHM SOLID 18MM / Solid Free Hanging Ferrite Core 153Ohm @ 100MHz ID 0.708" Dia (18.00mm) OD 1.102" Dia (28.00mm) Length 0.295" (7.50mm)
Lowest to $31.5396
Wurth Electronics Inc
FERRITE CORE 115 OHM SOLID 4.2MM
Lowest to $1.0187
FAIR-RITE PRODUCTS
FERRITE CORE 215OHM SOLID 7.26MM
Need more? Email Us
Wurth Electronics Inc
Solid Free Hanging Ferrite Core 100Ohm @ 100MHz ID 0.945" W x 0.029" H (24.00mm x 0.75mm) OD 1.102" W x 0.137" H (28.00mm x 3.50mm) Length 0.591" (15.00mm)
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 101 OHM SOLID / Solid Free Hanging Ferrite Core 101Ohm @ 100MHz ID 0.818" Dia (20.80mm) OD 1.362" Dia (34.60mm) Length 0.500" (12.70mm)
Lowest to $60.4181

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3932 $59.1456
20+ $6.0661 $121.3220
30+ $5.8766 $176.2980
41+ $5.6872 $233.1752
53+ $5.4978 $291.3834
71+ $4.9284 $349.9164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess