EN
  • EN
  • DE

AT27LV020A-12JU

Part No AT27LV020A-12JU
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EPROM 2MBIT PARALLEL 32PLCC / EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 120 ns 32-PLCC (13.97x11.43)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Access Time 120 ns
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT27LV020
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Other Names AT27LV020A12JU
Standard Package 32
Win Source Part Number 1015670-AT27LV020A-12JU
Ultra Librarian 3D Model Ultra Librarian AT27LV020A-12JU CAD Model

Description

Microchip Technology AT27LV020A-12JU EEPROM

The AT27LV020A-12JU is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to offer a reliable storage solution for a wide range of applications. This EEPROM device provides a memory capacity of 2 megabits, making it suitable for storing firmware, configuration parameters, or any data that requires long-term retention without power.

One of the key features of the AT27LV020A-12JU is its fast access time of 120 nanoseconds, which allows for quick data retrieval, enhancing the performance of the system it is integrated with. This speed is particularly beneficial in applications where time-critical operations are crucial, such as in the boot process of embedded systems or real-time data logging.

The device operates within a voltage range of 3V to 3.6V, which makes it compatible with low-voltage systems and contributes to its low power consumption. This characteristic is essential for battery-operated devices where power efficiency is paramount. The AT27LV020A-12JU also features a standby mode, further reducing power consumption when the device is not in active use.

Designed with versatility in mind, the AT27LV020A-12JU is packaged in a 32-pin PLCC (Plastic Leaded Chip Carrier) format. This compact and robust package ensures easy integration into a variety of printed circuit board designs and is suitable for both commercial and industrial temperature ranges, ensuring reliable operation under varying environmental conditions.

For ease of implementation, the AT27LV020A-12JU supports industry-standard programming algorithms and interfaces, allowing developers to seamlessly incorporate this EEPROM into their designs without the need for specialized programming equipment or significant changes to existing hardware.

Overall, the AT27LV020A-12JU from Microchip Technology is an excellent choice for designers looking for a dependable and efficient non-volatile memory solution. Its combination of fast access times, low power consumption, and ease of integration makes it well-suited for a broad spectrum of applications including telecommunications, consumer electronics, automotive systems, and industrial control equipment.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess