EN
  • EN
  • DE

AT27HC642R35DC

Part No AT27HC642R35DC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987928-AT27HC642R35DC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27HC642R35DC CAD Model

Description

Microchip Technology AT27HC642R35DC Overview

The AT27HC642R35DC is a high-performance, 64K x 16-bit CMOS EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology. This memory device is well-suited for applications requiring fast access times and a high-density non-volatile memory solution. With its robust design and advanced features, the AT27HC642R35DC is ideal for a wide range of applications, including but not limited to, embedded systems, automotive electronics, and industrial control systems.

Key Features

  • High-Density Memory: The device offers a substantial amount of storage with its 64K x 16-bit organization, providing ample space for firmware storage, boot code, or other critical data that must be preserved across power cycles.
  • Fast Access Time: With an access time of 35ns, the AT27HC642R35DC allows for rapid data retrieval, ensuring efficient operation in time-sensitive applications.
  • CMOS Technology: The use of CMOS technology ensures low power consumption, which is crucial for battery-operated devices and applications where energy efficiency is a priority.
  • Programmable: As an EPROM, the memory can be electrically programmed by the user, offering flexibility and convenience for custom firmware updates and modifications.
  • Erasable: The data stored in the EPROM can be erased using ultraviolet light, allowing for reuse and reprogramming during the development phase or when updates are necessary.
  • Wide Operating Range: The AT27HC642R35DC is designed to operate over a broad temperature range, making it suitable for harsh environments and demanding applications.
  • Package Options: The device is available in a variety of package types to fit different board layouts and assembly techniques.

Applications

The versatility of the AT27HC642R35DC EPROM makes it an excellent choice for a multitude of applications. It is particularly effective in systems where longevity and reliability are essential. Automotive electronics, such as engine control units, benefit from its robustness and endurance. Industrial control systems also take advantage of its high-density storage for complex operational programs. Additionally, its fast access times make it suitable for use in embedded systems where quick data retrieval is a necessity.

You May Also Be Interested in

Generic
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess