EN
  • EN
  • DE

STK795-480

Part No STK795-480
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 346085-STK795-480
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK795-480 CAD Model

Description

The STK795-480 is a high-performance integrated circuit (IC) module designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This IC is a part of the Sanyo STK series, which is well-known for its reliability and efficiency in various electronic applications.

Key Features

  • Voltage Operation: The STK795-480 operates at a voltage that is suitable for a wide range of electronic devices, ensuring versatility in its application.
  • High Power Handling: This module is capable of handling high power levels, making it ideal for use in power amplification applications.
  • Integrated Heat Sink: The IC comes with an integrated heat sink design that provides excellent thermal management, ensuring the device operates within safe temperature limits even under high load conditions.
  • Compact Size: Despite its powerful performance, the STK795-480 boasts a compact form factor, which allows for easier integration into space-constrained designs.
  • Quality and Reliability: ON Semiconductor is known for its commitment to quality, and the STK795-480 is no exception. It is built to meet high standards of reliability for long-term performance.

Applications

The STK795-480 is a versatile IC that can be used in a variety of applications. Its high power handling and efficient operation make it suitable for:

  • Audio power amplifiers
  • Television sets
  • Power supply units
  • Industrial control systems

Technical Specifications

For engineers and technical professionals, the STK795-480 offers the following specifications:

Parameter Value
Package Multiwatt
Output Power Varies based on application
Operating Temperature -20°C to +85°C
Mounting Type Through-Hole

The STK795-480 from ON Semiconductor is an excellent choice for designers looking to incorporate a robust and reliable power handling IC into their electronic designs. Its blend of power, performance, and compact size makes it an essential component for a wide range of applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7370 $58.6850
12+ $9.6304 $115.5648
19+ $9.3296 $177.2624
26+ $9.0286 $234.7436
34+ $8.7276 $296.7384
45+ $7.8247 $352.1115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess