EN
  • EN
  • DE

AT27C512R25DM/883C

Part No AT27C512R25DM/883C
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1188834-AT27C512R25DM/883C
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT27C512R25DM/883C CAD Model

Description

Microchip Technology AT27C512R-25DM/883C Product Overview

The AT27C512R-25DM/883C is a high-performance, 512K (512 x 8) One-Time Programmable (OTP) Read-Only Memory (ROM) integrated circuit from Microchip Technology, designed to offer a reliable and durable storage solution for a wide range of applications. This device operates at a speed of 250ns, providing fast access to stored data, which makes it an excellent choice for systems that require quick boot or configuration times.

Encased in a durable 28-Pin CERDIP package, the AT27C512R-25DM/883C is built to withstand harsh environments and is particularly suited for military and aerospace applications, as indicated by the "883C" in its product name, which denotes compliance with stringent military specifications. This level of reliability ensures that the device can operate effectively under extreme conditions, including wide temperature ranges and high levels of radiation.

The AT27C512R-25DM/883C is designed with a simple programming interface, making it easy to integrate into a variety of systems. It is compatible with industry-standard programming equipment and does not require complex programming voltages, which simplifies the design and reduces the overall system cost. The device also features low power consumption, making it an ideal choice for power-sensitive designs.

With its high-density storage capability, the AT27C512R-25DM/883C provides ample space for firmware storage, boot code, or other critical data that must be preserved reliably over time. Its OTP nature ensures that the data, once programmed, cannot be altered, which is crucial for applications where data integrity is paramount.

In summary, the AT27C512R-25DM/883C from Microchip Technology is a robust, high-speed, and reliable storage solution that meets the rigorous demands of military and aerospace applications. Its ease of use, low power consumption, and high-density storage capacity make it an excellent choice for a wide range of systems requiring non-volatile memory solutions.

You May Also Be Interested in

Panjit
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess