EN
  • EN
  • DE

AT27C4096-55JC

Part No AT27C4096-55JC
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 4MBIT PARALLEL 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 55 ns 44-PLCC (16.6x16.6)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.6x16.6)
Family Name AT27C4096
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862093-AT27C4096-55JC
Ultra Librarian 3D Model Ultra Librarian AT27C4096-55JC CAD Model

Description

Microchip Technology AT27C4096-55JC Overview

The AT27C4096-55JC from Microchip Technology is a high-performance, low-power, 4-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory). It is well-suited for applications requiring large non-volatile memory storage. The device is organized as 256K by 16 bits, which is ideal for firmware storage, code shadowing, and large data storage applications.

Key Features

  • Memory Size: The AT27C4096-55JC provides a substantial 4 Mbit (4,194,304 bits) of memory, ensuring ample space for complex programs or data sets.
  • Access Time: With an access time of 55 ns, this EPROM offers fast read capabilities, which is crucial for high-speed microprocessors and could significantly improve system performance.
  • Package: Encased in a 44-JLCC (J-Lead Ceramic Chip Carrier) package, it is designed for durability and reliable connectivity, which is essential for industrial and critical applications.
  • Operating Voltage: The device operates within a range of 5V ± 10%, making it compatible with standard digital circuits and easy to integrate into various system designs.
  • Temperature Range: It is built to operate in a wide temperature range, typically from -40°C to +85°C, ensuring reliability and performance under extreme conditions.

Applications

The AT27C4096-55JC is an excellent choice for a variety of applications, including but not limited to:

  • Embedded systems that require a large, non-volatile memory storage for firmware or boot code.
  • Telecommunication devices where reliable and long-term code storage is essential.
  • Industrial control systems that operate in harsh environments and need robust memory solutions.
  • Medical equipment that demands high memory capacity for diagnostic software and data logging.
  • Automotive electronics, where durability and data integrity are of utmost importance.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT27C4096-55JC is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial applications. This EPROM is a reliable choice for designers looking to incorporate a large, non-volatile memory solution into their systems.

You May Also Be Interested in

Winbond Electronics
64K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $6.6262
Macronix
2M-BIT [256Kx8/128x16] CMOS EPROM
Need more? Email Us
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
Macronix
2M-BIT [256Kx8] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP
Need more? Email Us
Macronix
1M-BIT [128K x 8] CMOS EPROM
Lowest to $4.8972
Fairchild/ON Semiconductor
IC EPROM UV 256KBIT 120NS 28CDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess