EN
  • EN
  • DE

USB2513BT-I/M2

Part No USB2513BT-I/M2
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR 3PORT USB 2.0 HS 36S / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Voltage - Supply 3V ~ 3.6V
Current - Supply 65mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-SQFN (6x6)
Base Product Number USB2513
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352768-USB2513BT-I/M2
Ultra Librarian 3D Model Ultra Librarian USB2513BT-I/M2 CAD Model

Description

Microchip Technology USB2513BT-I/M2 Product Overview

The USB2513BT-I/M2 is a versatile and high-performance USB 2.0 Hi-Speed hub controller from the renowned manufacturer Microchip Technology. Designed to provide a seamless interface for expanding USB capabilities, this controller is an ideal solution for a wide range of applications, including desktop and mobile PCs, docking stations, monitors, and standalone hub implementations.

Key Features:

  • Multi-TT Architecture: The USB2513BT-I/M2 supports multiple Transaction Translators, which allows for efficient management of bandwidth for both full-speed and low-speed devices connected to the hub.
  • PortMap and PortSwap: These features provide customizable port mapping and polarity swapping, offering flexibility in PCB layout and system design.
  • Hi-Speed Data Transfer: With support for USB 2.0 Hi-Speed data transfer rates of up to 480 Mbps, this hub controller ensures rapid file transfers and synchronization.
  • Comprehensive Configurability: The device can be configured via pin strapping, EEPROM, or SMBus, allowing for a high degree of adaptability to specific design requirements.
  • Power Management: Advanced power management features, including individual or ganged power switching and overcurrent detection, ensure safe and efficient operation of connected devices.

Applications:

The USB2513BT-I/M2 is suitable for a variety of applications due to its integration capabilities and support for multiple interfaces. It is commonly used in:

  • Desktop and Laptop Computers
  • Docking Stations
  • Monitors with USB Hub Capability
  • Peripheral Sharing Devices
  • Printers and Multi-function Printers with Built-in Hubs

Package and Quality:

The USB2513BT-I/M2 is offered in a compact 36-pin QFN package, which minimizes the footprint on the PCB and is suitable for space-constrained applications. It is also characterized for operation over the industrial temperature range, ensuring reliability and performance under varying environmental conditions. With Microchip's commitment to quality, this USB hub controller is designed to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0755 $60.9060
28+ $4.1645 $116.6060
43+ $4.0344 $173.4792
60+ $3.9043 $234.2580
77+ $3.7741 $290.6057
103+ $3.3837 $348.5211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,960 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess