EN
  • EN
  • DE

AT27C256R20LM/883C

Part No AT27C256R20LM/883C
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1206289-AT27C256R20LM/883C
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT27C256R20LM/883C CAD Model

Description

Microchip Technology AT27C256R-20LM/883C

The AT27C256R-20LM/883C is a high-performance, 256K (32K x 8) parallel EEPROM from Microchip Technology, designed for use in a wide array of computing and industrial applications. This military-grade product ensures reliability and durability, adhering to the stringent requirements of military specifications, making it an ideal choice for critical and high-reliability environments.

With its access time of 200ns, the AT27C256R-20LM/883C offers fast read capabilities, which is essential for applications requiring quick data retrieval. This speed is particularly beneficial in systems where timing is crucial, such as real-time computing or high-speed data processing tasks.

The device operates within a temperature range of -55°C to +125°C, ensuring consistent performance even under extreme conditions. This wide temperature range makes the EEPROM suitable for use in environments exposed to severe temperature variations, such as aerospace, military, and industrial applications.

One of the key features of the AT27C256R-20LM/883C is its low-power consumption, which is critical for battery-operated and power-sensitive devices. The EEPROM also supports a 5V power supply, which is a common voltage level in digital circuits, thereby simplifying integration into existing designs.

The device comes in a hermetically sealed ceramic package, providing additional protection against environmental factors such as moisture, dust, and chemical contaminants. This robust packaging ensures the longevity and reliability of the EEPROM when deployed in harsh conditions.

For ease of programming, the AT27C256R-20LM/883C features a simple interface that is compatible with most microprocessors and microcontrollers. It is also designed for in-circuit programmability, allowing for updates and changes to be made to the stored data without removing the chip from its operational environment.

In conclusion, the Microchip Technology AT27C256R-20LM/883C EEPROM is a versatile and reliable storage solution for applications that demand high-speed access, wide operating temperature ranges, and robustness in challenging conditions. Its military-grade specifications ensure that it can meet the rigorous demands of critical systems, making it a trusted choice for engineers and designers in the defense, aerospace, and industrial sectors.

You May Also Be Interested in

Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Generic
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess