EN
  • EN
  • DE

AT27C256R-20JI

Part No AT27C256R-20JI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1046445-AT27C256R-20JI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27C256R-20JI CAD Model

Description

Microchip Technology AT27C256R-20JI EEPROM

The AT27C256R-20JI is a high-performance 256Kbit Parallel EEPROM developed by Microchip Technology, renowned for its reliability and ease of use. This robust memory chip is designed to offer a flexible and durable data storage solution for a wide range of applications across various industries.

Key Features:

  • Density: The device offers a substantial storage capacity of 256 kilobits, which is organized as 32,768 words by 8 bits. This allows for the storage of large configurations, boot code, or other data-intensive information.
  • Access Time: With an access time of 200 ns (nanoseconds), the AT27C256R-20JI provides swift read operations, making it suitable for high-speed microprocessors and could potentially reduce wait states in a system.
  • Temperature Range: It operates effectively across an industrial temperature range, from -40°C to +85°C, ensuring reliability and performance even in extreme conditions.
  • Package: The EEPROM comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its compact footprint and durability, making it ideal for space-constrained applications.
  • Low Power Consumption: It is designed for low power consumption, with a typical standby mode current of 10 µA, which helps in extending the life of battery-powered devices.
  • Programming Voltage: The programming voltage for this EEPROM is standard 5V, which is compatible with most existing systems without the need for additional voltage conversion.
  • Write Protection: A feature that allows users to prevent accidental overwrite or erasure, ensuring the integrity of the stored data.

Applications:

The versatility of the AT27C256R-20JI makes it an ideal choice for a multitude of applications, including but not limited to embedded systems, automotive electronics, industrial control systems, telecommunications, and medical devices where reliable and non-volatile data storage is critical.

Conclusion:

Microchip Technology's AT27C256R-20JI EEPROM is a testament to their commitment to providing advanced memory solutions. Its combination of high-density storage, fast access time, robust temperature range, and low power consumption packaged in a durable PLCC makes it a valuable component for designers looking to enhance their systems with reliable and efficient non-volatile memory.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess