Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 2Mbit
Memory Organization 128K x 16
Memory Interface Parallel
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number AT27C2048
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Win Source Part Number 565382-AT27C2048-70PC
Ultra Librarian 3D Model Ultra Librarian AT27C2048-70PC CAD Model

Description

Product Overview: AT27C2048-70PC

The AT27C2048-70PC is a high-performance 2-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from the renowned manufacturer Microchip Technology. Designed for applications that demand reliable and durable non-volatile memory storage, this EPROM operates at a speed of 70ns, ensuring fast data access and efficient performance for a wide range of uses.

With its 2-megabit storage capacity, the AT27C2048-70PC offers ample space for firmware storage, boot code, and other critical data that must be preserved across power cycles. The device is organized as 256K by 8 bits, providing a flexible and convenient architecture for interfacing with a variety of microcontrollers, microprocessors, and other digital systems.

Key Features:

  • High-speed Performance: With access times as low as 70 nanoseconds, this EPROM facilitates quick read operations, making it suitable for high-speed applications.
  • One-Time Programmable: Designed to be programmed once and retain data indefinitely, offering a reliable solution for permanent code storage.
  • Low Power Consumption: Features CMOS technology that ensures low power dissipation, making it ideal for power-sensitive designs.
  • Wide Operating Range: The AT27C2048-70PC is operational across a broad temperature range, accommodating various environmental conditions.

Applications:

This EPROM is versatile and can be used in a multitude of applications, including but not limited to:

  • Embedded systems
  • Telecommunications
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the AT27C2048-70PC is no exception. It undergoes rigorous testing to ensure it meets the high standards for reliability and performance that customers expect from Microchip products.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $18.8257
ECAD model for MT29F8G08AAAWP:A
Microchip Technology
IC EEPROM 512KBIT I2C 8MSOP / EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-MSOP
Need more? Email Us
ECAD model for 24CS512T-E/MS
Macronix
MEMORY / FLASH - NOR (SLC) Memory IC 128Mbit SPI - Quad I/O 104 MHz 6 ns 24-CSPBGA (6x8)
Need more? Email Us
ECAD model for MX25U12835FXDI-10G
Infineon Technologies
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 8-WSON (6x8)
Lowest to $11.7872
ECAD model for S25FL128SAGNFM000
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 200 MHz 3.4 ns 256-CABGA
Need more? Email Us
ECAD model for 70T3599S200BCG
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 200 MHz 3.4 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S200BC
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II / SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II
Lowest to $59.0910
ECAD model for MT48LC16M16A2P-7E AIT:G TR
Microchip Technology
IC EEPROM 64KBIT I2C 8TDFN / EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
ECAD model for 24LC64FT-E/MNY
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP / EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 4-CSP
Need more? Email Us
ECAD model for 24CW640T-I/CS0668

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.0406 $65.5278
32+ $4.1359 $132.3488
49+ $4.0067 $196.3283
67+ $3.8774 $259.7858
87+ $3.7481 $326.0847
116+ $3.3604 $389.8064
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention