EN
  • EN
  • DE

AT27C040-90JU-T

Part No AT27C040-90JU-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 4MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000689-AT27C040-90JU-T
Manufacturer AT27C040-90JU-T
Category Integrated Circuits (ICs) -Memory Memory
Package Tape & Reel (TR)/ Cut Tape (CT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TC)
Voltage - Supply 4.5V ~ 5.5V
Memory Interface Parallel
Memory Size 4Mbit
Technology EPROM - OTP
Ultra Librarian 3D Model Ultra Librarian AT27C040-90JU-T CAD Model

Description

The AT27C040-90JU-T is a high-performance, low-power, 4-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from Microchip Technology. Designed for storage and retrieval of critical application firmware, this device offers a substantial amount of non-volatile memory for systems requiring robust data retention.

Key Features

  • Memory Capacity: The device provides a substantial 4-Mbit (512K x 8) storage capacity, making it suitable for storing large programs and data sets.
  • Access Speed: With an access speed of 90ns, the AT27C040-90JU-T allows for rapid data access, which is crucial for high-speed microprocessors and could potentially enhance the overall performance of a system.
  • Programming Voltage: The programming voltage for this EPROM is typically 12.5V, which is standard for this class of memory devices.
  • Package: It is available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, offering a compact footprint and reliable connectivity for PCB (Printed Circuit Board) mounting.
  • Temperature Range: This device operates within an industrial temperature range, making it reliable for use in harsh environments and ensuring consistent performance under extreme conditions.
  • Low Power Consumption: The AT27C040-90JU-T is designed for low power consumption, which helps to extend the life of battery-powered devices and reduces overall power costs in embedded systems.

Applications

The versatility of the AT27C040-90JU-T makes it an ideal choice for a wide range of applications, including:

  • Embedded systems requiring a reliable, non-volatile memory solution.
  • Storage of firmware or boot code in computers, telecommunications, and industrial equipment.
  • High-endurance applications where data integrity and retention are critical.
  • Devices that require pre-programmed software or content that does not need to be altered post-deployment.

Quality and Reliability

Microchip Technology is known for its commitment to quality and the AT27C040-90JU-T is no exception. It is fabricated with high-quality materials and tested rigorously to ensure it meets the stringent requirements for data retention, endurance, and operational stability.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess