EN
  • EN
  • DE

AT27C040-70JI

Part No AT27C040-70JI
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 4MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT27C040
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862088-AT27C040-70JI
Ultra Librarian 3D Model Ultra Librarian AT27C040-70JI CAD Model

Description

Microchip Technology AT27C040-70JI

The AT27C040-70JI is a high-performance, low-power EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology. This device offers a substantial 4-megabit storage capacity, making it suitable for applications that require large non-volatile memory storage without the need for frequent updates.

Key Features:

  • Memory Size: The AT27C040-70JI provides a significant 4 Mbit (512K x 8) storage capacity, ideal for storing firmware, configuration parameters, or any data that must be preserved across power cycles.
  • Access Time: With an access time of 70ns, this EPROM allows for quick data retrieval, contributing to the overall efficiency and speed of the systems it is integrated into.
  • Package Type: It comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint and reliable connectivity for embedded applications.
  • Operating Voltage: The device operates within a range of 4.5V to 5.5V, compatible with most 5V systems and ensuring easy integration into existing designs.
  • Temperature Range: This EPROM operates reliably across an industrial temperature range, making it suitable for use in harsh environments.
  • Programming: The AT27C040-70JI can be programmed using industry-standard EPROM programmers, making it a versatile choice for production and development purposes.
  • Erase Cycle: It can be electrically erased and reprogrammed, allowing for updates or changes to the stored data as necessary.

Applications:

The versatility of the AT27C040-70JI makes it an excellent choice for a wide array of applications, including but not limited to:

  • Embedded systems
  • Telecommunications
  • Automotive electronics
  • Industrial control systems
  • Medical devices

With its robust storage capacity and fast access time, the Microchip AT27C040-70JI EPROM is a reliable choice for designers and engineers looking to incorporate a high-quality memory solution into their electronic designs. Its industry-standard packaging and operating characteristics ensure compatibility with a broad range of existing systems and applications.

You May Also Be Interested in

Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 8MBIT 90NS 32CDIP
Lowest to $11.4680
Winbond Electronics
64K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 150NS 32CDIP
Lowest to $4.3224
Macronix
2M-BIT [256K x 8] CMOS EPROM
Lowest to $8.2825
STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Lowest to $10.4453
Macronix
2M-BIT [256Kx8] CMOS EPROM
Need more? Email Us
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.5512
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess