EN
  • EN
  • DE

MAX944CPD

Part No MAX944CPD
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description High-Speed, Low-Power, 3V/5V, Rail-to-Rail Single-Supply Comparators | IC COMPARATOR QUAD R-R LP 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, Push-Pull, TTL
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 2mV at 5.5V
Current - Input Bias (Maximum) 0.15μA at 5.5V
Current - Quiescent (Maximum) 600μA
CMRR, PSRR 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Maximum) 80ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-DIP
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Family Part Number MAX944
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215395-MAX944CPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX944CPD CAD Model

Description

Maxim Integrated MAX944CPD Product Overview

The MAX944CPD is a precision, low-power, single-supply comparator with differential inputs from Maxim Integrated, known for its high-performance analog integration. This comparator is designed to operate from a single +2.7V to +5.5V supply, making it ideal for battery-powered devices and portable applications where power efficiency is critical.

One of the standout features of the MAX944CPD is its low power consumption, drawing just 40µA of supply current. This characteristic ensures that the device can be used in power-sensitive applications without significantly impacting the overall battery life. Additionally, the MAX944CPD boasts a fast propagation delay of just 4.5µs, which makes it suitable for high-speed signal processing tasks.

The comparator comes in a 14-pin PDIP package, which is conducive for prototyping and can easily be integrated into a wide array of electronic circuits. Its differential inputs allow for increased noise immunity, making the MAX944CPD a reliable choice for systems that may be subjected to noisy operating environments.

Key specifications of the MAX944CPD include:

  • Single-Supply Voltage: +2.7V to +5.5V
  • Low Power Consumption: 40µA
  • Fast Propagation Delay: 4.5µs
  • Input Voltage Range Extends 200mV Below Ground
  • Internal Hysteresis Ensures Clean Switching
  • Output Stage Compatible with TTL, CMOS, and ECL Logic
  • 14-Pin PDIP Package

Furthermore, the MAX944CPD features internal hysteresis which helps to ensure clean switching between output states, even with slow-moving input signals. This makes the device particularly useful in applications where signal stability is paramount, such as threshold detectors, zero-crossing detectors, and window comparators.

The output stage of the MAX944CPD is designed to interface seamlessly with various logic families, including TTL, CMOS, and ECL, providing designers with flexibility in system-level design. Whether used in communication systems, data acquisition, or automation, the MAX944CPD from Maxim Integrated offers a reliable and efficient solution for precision voltage comparison tasks.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess