EN
  • EN
  • DE

M27C4001-12F6

Part No M27C4001-12F6
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM UV 4MBIT 120NS 32CDIP / EPROM UV 4M-bit 512K x 8 100ns 32-Pin CFDIPW Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 4Mb (512K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 32-CDIP Frit Seal with Window
Win Source Part Number 085802-M27C4001-12F6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M27C4001
Introduction Date July 01, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27C4001-12F6 CAD Model

Description

STMicroelectronics M27C4001-12F6

The M27C4001-12F6 is a high-quality EPROM (Erasable Programmable Read-Only Memory) device produced by STMicroelectronics, one of the leading companies in the semiconductor industry. This product is designed to offer a reliable and flexible storage solution for applications that require data retention without power, such as embedded systems, automotive electronics, and various industrial applications.

Key Features:

  • Memory Size: The M27C4001-12F6 offers a substantial memory capacity of 4 Megabits (512K x 8), making it suitable for storing large amounts of data, including firmware, look-up tables, or any other critical data that needs to be preserved after power-off.
  • Access Time: With an access time of 120ns, this EPROM provides quick data retrieval, ensuring efficient operation of the system it is integrated into.
  • Programming Voltage: The device supports a programming voltage of 12.75V ± 0.25V, which is a standard requirement for programming EPROM devices.
  • Package: The M27C4001-12F6 comes in a 32-pin CFDIPW (Ceramic Flat Dual In-line Package, Window) package, which allows for easy erasure of the stored data using ultraviolet light.
  • Operating Ranges: This EPROM operates within a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.

Applications:

The versatility of the M27C4001-12F6 allows it to be used in a wide array of applications, including:

  • Embedded systems that require long-term reliable data storage
  • Automotive control units where data integrity and endurance are critical
  • Industrial machinery that operates with fixed programs or settings
  • Telecommunication infrastructure that relies on persistent firmware and configuration data
  • Consumer electronics where user settings or preferences need to be retained

Quality and Reliability:

STMicroelectronics ensures that the M27C4001-12F6 meets stringent quality and reliability standards. The device is subjected to rigorous testing and validation processes, guaranteeing performance consistency and durability over time. Users can trust this EPROM to maintain data integrity and provide a stable storage solution for their critical applications.

Whether you're developing a new product or maintaining an existing system, the M27C4001-12F6 from STMicroelectronics is a dependable choice for non-volatile memory needs.

You May Also Be Interested in

STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 120NS 32CDIP
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 45NS 32DIP / EPROM OTP 1M-bit 128K x 8 45ns 32-Pin PDIP
Lowest to $22.2858
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5583 $60.4664
19+ $6.2018 $117.8342
29+ $6.0080 $174.2320
40+ $5.8142 $232.5680
52+ $5.6204 $292.2608
69+ $5.0390 $347.6910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,076 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess