Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT27C040
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Other Names AT27C04012PI
Standard Package 12
Win Source Part Number 1046465-AT27C040-12PI
Ultra Librarian 3D Model Ultra Librarian AT27C040-12PI CAD Model

Description

Microchip Technology AT27C040-12PI EPROM

The Microchip Technology AT27C040-12PI is a high-performance, low-power Electrically Programmable Read-Only Memory (EPROM) that offers a storage capacity of 4 Megabit. Designed to deliver reliable data storage and retrieval in a wide range of applications, this EPROM is an ideal choice for embedded systems that require a robust non-volatile memory solution.

With an access time of 120 ns, the AT27C040-12PI provides fast read operations, making it suitable for high-speed microprocessor systems. This component operates within a voltage range of 4.5V to 5.5V, ensuring compatibility with 5V digital logic levels and providing flexibility in system design.

Key Features:

  • Memory Size: 4 Mbit (512K x 8)
  • Access Time: 120 ns
  • Single 5V ±10% Supply: Simplifies power requirements
  • Low Power Consumption: Features standby and active modes for energy efficiency
  • Package: 32-lead PDIP (Plastic Dual In-line Package)
  • Temperature Range: Industrial (-40°C to +85°C), ensuring reliable operation under extreme conditions
  • Programming Voltage: 12.5V ± 0.5V
  • High Reliability: CMOS process technology provides endurance, data retention, and immunity to soft errors

The AT27C040-12PI is designed for easy integration into your system with its industry-standard PDIP package. It is also capable of withstanding harsh industrial environments, thanks to its wide operating temperature range. This EPROM is programmed with a 12.5V programming voltage, and its high reliability is guaranteed by Microchip's CMOS process technology, which offers high endurance and data retention over time.

Whether you're developing consumer electronics, automotive systems, or industrial controls, the AT27C040-12PI from Microchip Technology provides the non-volatile memory solution you need to store firmware, configuration parameters, or any critical data that must be preserved through power cycles. Its robust feature set ensures that your applications run smoothly and reliably.

For detailed specifications, programming information, and application notes, please refer to the official datasheet provided by Microchip Technology.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 512MBIT PARALLEL 60TWBGA / SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
Lowest to $10.1573
ECAD model for IS43DR86400D-3DBLI
National Semiconductor (TI)
IC EPROM 1MBIT PARALLEL 32DIP / EPROM - OTP Memory IC 1Mbit Parallel 200 ns 32-DIP
Need more? Email Us
ECAD model for NM27C010N200
Macronix
IC FLASH 4MBIT PARALLEL 44SOP / FLASH - NOR Memory IC 4Mbit Parallel 70 ns 44-SOP
Need more? Email Us
ECAD model for MX29LV400CBMC-70G
STMicroelectronics
Need more? Email Us
ECAD model for M27C1001-90C6
ISSI, Integrated Silicon Solution Inc
IC DRAM 16MBIT PARALLEL 60TFBGA
Need more? Email Us
ECAD model for IS42S16100F-6BL
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 60TWBGA
Lowest to $7.3647
ECAD model for IS43DR81280B-25DBL
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT PARALLEL 32TSOP I / SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.7420
ECAD model for IS62WV1288FBLL-45TLI
Micron Technology Inc.
IC DRAM 1GBIT PAR 96FBGA / SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 96-FBGA (8x14)
Need more? Email Us
ECAD model for MT41J64M16JT-107:G
Micron Technology Inc.
IC DRAM 16GBIT 1600MHZ 200WFBGA / SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 1.6 GHz 200-WFBGA (10x14.5)
Need more? Email Us
ECAD model for MT53B512M32D2NP-062 WT ES:D

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention