EN
  • EN
  • DE

AT25FS010Y7-YH27-T

Part No AT25FS010Y7-YH27-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT SPI 50MHZ 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 1Mb (128K x 8) SPI 50 MHz 8-UDFN (6x4.9)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 8-UDFN Exposed Pad
Case / Package 8-UDFN (6x4.9)
Family Name AT25FS010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911842-AT25FS010Y7-YH27-T
Ultra Librarian 3D Model Ultra Librarian AT25FS010Y7-YH27-T CAD Model

Description

The AT25FS010Y7-YH27-T is a high-performance, serial-interface Flash memory device from Microchip Technology, designed to provide an efficient and reliable storage solution for a wide array of electronic applications. This compact, low-power memory module is ideal for use in embedded systems, IoT devices, and a variety of consumer electronics that require fast and dependable non-volatile memory storage.

Key Features:

  • Memory Capacity: The device offers a storage capacity of 1 Mbit, allowing sufficient space for firmware storage, configuration parameters, or data logging.
  • Interface Type: It features a SPI (Serial Peripheral Interface) that ensures high-speed data transfer and simple integration with most microcontrollers.
  • Supply Voltage: Operating at a voltage range of 1.65V to 3.6V, the AT25FS010Y7-YH27-T is highly versatile and can be used in low-power applications.
  • Operating Temperature: This flash memory is robust and reliable, with an operational temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • Package / Case: The device comes in an 8-SOIC (0.209", 5.30mm Width) package, which is widely used and easy to solder onto a PCB.
  • Speed: It offers fast read and write speeds, which are essential for applications where quick access to stored data is crucial.
  • Endurance: The AT25FS010Y7-YH27-T boasts a high endurance level, ensuring a long life span even with frequent write cycles.

Applications:

The versatility of the AT25FS010Y7-YH27-T makes it suitable for a diverse range of applications, including but not limited to:

  • Embedded Systems
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Portable Instruments
  • Medical Devices
  • Industrial Control Systems

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability, and the AT25FS010Y7-YH27-T is no exception. It is designed to meet the high standards expected from modern electronic components, ensuring that your devices operate flawlessly over their intended lifespan.

You May Also Be Interested in

Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $8.7314
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 2Gb (256M x 8, 128M x 16) Parallel 110 ns 64-FBGA (11x13)
Lowest to $52.8809
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess