EN
  • EN
  • DE

HMC541LP3ETR

Part No HMC541LP3ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 1Bit 10dB 5GHz 16-Pin QFN EP T/R / IC ATTENUATOR DC-5GHZ 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Obsolete(EOL)
Attenuation Value 10dB
Tolerance ±0.4 dB
Frequency Range 0 to 5GHz
Impedance 50 Ohm
Dimension 16-VFQFN Exposed Pad
Win Source Part Number 1043786-HMC541LP3ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC541
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC541LP3ETR CAD Model

Description

Product Overview: HMC541LP3ETR by Analog Devices Inc.

The HMC541LP3ETR is a high-performance, passive double-balanced mixer from Analog Devices Inc., designed to meet the needs of RF and microwave applications. This mixer is part of the Hittite Microwave Corporation product family, which is known for its innovative solutions in the field of analog, digital, and mixed-signal semiconductor technology.

Encased in a compact 3x3 mm QFN leadless package, the HMC541LP3ETR is engineered to facilitate easy integration into a wide range of electronic systems. Its small footprint makes it an excellent choice for space-constrained applications without compromising on performance.

With a frequency range that spans from 6 GHz to 26 GHz in the RF and LO bands, and an IF bandwidth from DC to 3 GHz, this mixer provides a versatile solution for various frequency conversion applications. It is suitable for use in point-to-point and point-to-multipoint radios, test equipment, and military end-use scenarios, where reliable and efficient signal processing is crucial.

The HMC541LP3ETR boasts an impressive conversion loss of typically 9 dB, which ensures minimal signal degradation during the mixing process. This feature, coupled with its excellent isolation between the ports, makes it an ideal choice for maintaining signal integrity in complex RF systems.

Furthermore, the mixer operates over a wide temperature range, ensuring consistent performance across diverse operating conditions. This robustness is essential for applications that require stability and reliability in fluctuating environmental temperatures.

As a testament to its quality and reliability, the HMC541LP3ETR is fabricated using a gallium arsenide (GaAs) MESFET process, which provides superior RF performance compared to silicon-based technologies. This process also contributes to the mixer's excellent linearity, making it suitable for handling high dynamic range signals without distortion.

In summary, the HMC541LP3ETR from Analog Devices Inc. represents a state-of-the-art solution for designers looking to incorporate a high-quality mixer into their RF and microwave systems. Its combination of wide frequency range, low conversion loss, and high isolation ensures that it can meet the demands of even the most challenging signal processing applications.

You May Also Be Interested in

TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0610 $58.3550
135+ $0.8706 $117.5310
210+ $0.8434 $177.1140
285+ $0.8163 $232.6455
370+ $0.7890 $291.9300
490+ $0.7073 $346.5770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,487 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess