EN
  • EN
  • DE

AT25256B-XPDGV-T

Part No AT25256B-XPDGV-T
Manufacturer Microchip Technology
Catalog EEPROM
Description SPI Serial EEPROM Family, 20 MHz, 1.8 to 5.5V, -40°Cto 125°C, TSSOP-8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046384-AT25256B-XPDGV-T
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25256B-XPDGV-T CAD Model

Description

Microchip Technology AT25256B-XPDGV-T EEPROM

The AT25256B-XPDGV-T is a high-performance 256Kb SPI serial EEPROM from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM is designed for a wide range of applications requiring non-volatile memory storage, including industrial, automotive, and consumer electronics.

Key Features:

  • Memory Size: 256Kb (32,768 x 8)
  • Interface Type: Serial Peripheral Interface (SPI)
  • Operating Voltage Range: 1.8V to 5.5V, accommodating a broad spectrum of applications and ensuring compatibility with both low-power and standard devices.
  • High-Speed Read and Write: Supports clock frequencies up to 20 MHz, enabling fast data transfer for high-performance systems.
  • Write Protect: Features a hardware write-protect pin to safeguard your data against inadvertent changes.
  • Endurance: Capable of 1 million write cycles, ensuring data integrity and reliability over the product's lifetime.
  • Data Retention: Guaranteed data retention of 100 years, offering a durable storage solution.
  • Temperature Range: Operational across the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: Available in an 8-pin TSSOP package, which is ideal for space-constrained applications.

Applications:

The AT25256B-XPDGV-T is versatile and can be used in a variety of applications, such as:

  • Parameter storage in industrial control systems
  • Configuration settings in network devices
  • Calibration data storage for sensors and instrumentation
  • User preference storage in consumer electronics
  • Non-volatile memory segments in automotive applications

With its robust design and reliable performance, the Microchip Technology AT25256B-XPDGV-T EEPROM is an excellent choice for systems requiring a dependable non-volatile memory solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9061 $58.1220
49+ $2.3845 $116.8405
75+ $2.3100 $173.2500
104+ $2.2355 $232.4920
134+ $2.1610 $289.5740
179+ $1.9374 $346.7946
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess