EN
  • EN
  • DE

AT25256AW-SU27

Part No AT25256AW-SU27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046381-AT25256AW-SU27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25256AW-SU27 CAD Model

Description

Microchip Technology AT25256AW-SU27 EEPROM

The AT25256AW-SU27 is a high-performance, 256Kb SPI bus serial EEPROM from Microchip Technology, designed for data storage in industrial, automotive, and consumer applications where reliable and durable non-volatile memory storage is essential. This particular model is known for its low-power consumption and high-speed data transfer capabilities, making it an ideal choice for a wide range of electronic devices.

Key Features:

  • Memory Size: The device offers a substantial storage capacity of 256Kb, which is perfect for storing configuration settings, calibration data, or small application logs.
  • Interface: It utilizes the Serial Peripheral Interface (SPI) for communication, which ensures high-speed data transfer rates and simple integration with most microcontrollers.
  • Operating Voltage: The EEPROM operates within a voltage range of 2.5V to 5.5V, providing flexibility in various system designs and ensuring compatibility with both 3.3V and 5V logic levels.
  • Write Protection: It includes hardware write-protection features to prevent accidental overwrites or data corruption, enhancing the reliability of the stored data.
  • Temperature Range: Designed to operate over an industrial temperature range, the AT25256AW-SU27 is robust and can function in extreme environmental conditions.
  • Package: The device is available in an 8-lead SOIC (SU27) package, which is widely used and suitable for standard PCB layouts.
  • Endurance: It boasts a high data retention period and is rated for a large number of write cycles, ensuring the longevity of the EEPROM.

Whether you're developing automotive electronics, industrial control systems, or consumer gadgets, the AT25256AW-SU27 provides a reliable solution for your data storage needs. Its robust feature set ensures that your data remains safe and accessible, even under harsh conditions or after long periods without power. With Microchip's reputation for quality and durability, this EEPROM is a dependable choice for designers looking to enhance their systems with secure and long-lasting memory storage.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess