EN
  • EN
  • DE

BLF4G10LS-160

Part No BLF4G10LS-160
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Uhf Band Si N-channel Rf Power Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 15 A
Current Rating 650 mA
Drain to Source Breakdown Voltage 65 V
Drain to Source Resistance 65 mΩ
Drain to Source Voltage (Vdss) 65 V
Element Configuration Single
Gain 18 dB
Gate to Source Voltage (Vgs) 15 V
Lead Free Yes
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Number of Pins 3
Packaging Bulk
RoHS Compliant
Voltage Rating (DC) 28 V
Win Source Part Number 1049336-BLF4G10LS-160
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLF4G10LS-160 CAD Model

Description

The NXP BLF4G10LS-160 is a high-performance LDMOS power transistor optimized for RF energy applications. Designed with state-of-the-art technology, this robust transistor is capable of delivering outstanding RF power performance. It is specifically engineered to meet the demands of high-efficiency, high-power density applications, making it an ideal choice for a variety of RF energy solutions.

Key Features

  • High Power: With an impressive output power of 160 Watts, the BLF4G10LS-160 is capable of driving high-power circuits, making it suitable for broadcast transmitters, industrial heating, plasma generation, and medical applications.
  • Wide Frequency Range: This transistor operates efficiently over a broad frequency range from 700 MHz to 1100 MHz, ensuring versatility across different RF applications.
  • High Efficiency: It boasts an excellent efficiency of up to 70%, which helps in minimizing thermal management requirements and reducing the overall system energy consumption.
  • Ruggedness: The BLF4G10LS-160 is designed to withstand high VSWR conditions, which makes it resilient in environments where load mismatch can occur.
  • Integrated ESD Protection: Electrostatic discharge protection is built-in, enhancing the reliability and longevity of the device in sensitive applications.

Applications

  • Industrial Heating and Drying Systems
  • Medical Diagnostics and Treatment Equipment
  • RF Plasma and Laser Excitation
  • Professional and Broadcast Transmitters
  • RF Cooking and Defrosting

The BLF4G10LS-160 is housed in a ceramic package that provides excellent thermal stability and is compatible with a variety of PCB mounting techniques. Its high gain, ease of integration, and ruggedness make it a reliable component for designers and engineers looking to push the boundaries of RF power capabilities. NXP's commitment to quality ensures that each BLF4G10LS-160 transistor meets the highest standards, providing consistent performance and durability for critical applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess