The AT25128-10PC is a high-performance, 128K Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. It is designed to provide a flexible, non-volatile data storage solution for a wide range of applications across various industries. This EEPROM operates under the standard SPI (Serial Peripheral Interface) protocol, ensuring compatibility with a multitude of microcontroller-based systems.
Key Features
- Memory Size: 128K bits (16,384 x 8)
- Interface Type: Serial SPI (2 MHz)
- Operating Voltage: 2.7V to 5.5V, accommodating a variety of system power requirements
- Temperature Range: -40°C to +85°C, suitable for harsh environments
- Write Cycle Time: 5 ms max, enabling quick data storage
- Endurance: 1 Million Write Cycles, ensuring long-term reliability
- Data Retention: 100 Years, providing a durable data storage solution
Applications
The AT25128-10PC is versatile and can be utilized in a broad spectrum of applications such as:
- Industrial control systems
- Medical devices
- Automotive electronics
- Consumer electronics
- Portable instrumentation
- Data storage systems
Product Quality and Support
Microchip Technology is known for its commitment to quality and reliability, and the AT25128-10PC is no exception. It is manufactured to the highest standards to ensure stable performance and longevity. Additionally, Microchip provides comprehensive technical support and resources, including datasheets, application notes, and design tools to facilitate the integration of the AT25128-10PC into your projects.
Ordering Information
The AT25128-10PC is available in a PDIP (Plastic Dual In-line Package) and is RoHS compliant. For ordering, pricing, and detailed specifications, visit the Microchip Technology website or contact an authorized distributor.