EN
  • EN
  • DE

AT24C64W-10SI

Part No AT24C64W-10SI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT 400KHZ 8SO / AT24C64
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 10ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 768908-AT24C64W-10SI
Popularity Medium
Supply and Demand Status Limited
Family Name AT24C64
Introduction Date May 15, 1996
ECCN EAR99
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian AT24C64W-10SI CAD Model

Description

Microchip Technology AT24C64W-10SI EEPROM

The AT24C64W-10SI is a high-performance, 64-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) component manufactured by Microchip Technology. This integrated circuit is designed to provide a reliable and convenient non-volatile memory storage solution for a wide range of applications, including consumer electronics, automotive systems, industrial control, and medical devices.

Key Features

  • Memory Capacity: The device offers a substantial 64-Kbit (8,192 x 8) storage capacity, enabling the storage of large configurations, user parameters, or data logging information.
  • Interface: It utilizes the standard Two-Wire Serial Interface, which is compatible with the I²C protocol, ensuring easy integration into most microcontroller-based systems.
  • Speed: The AT24C64W-10SI operates at a clock frequency of 10MHz, providing a swift data transfer rate that is suitable for performance-critical applications.
  • Low-Power Consumption: Designed for energy efficiency, this EEPROM has a low standby current, making it ideal for battery-powered and portable devices.
  • Write Protect: It features a hardware write protect pin, which enables users to prevent unintended writes to the memory, thus safeguarding the stored data.
  • Operating Voltage: The device supports a wide voltage range of 2.5V to 5.5V, accommodating various power supply levels and ensuring flexibility in system design.
  • Package: The AT24C64W-10SI is offered in a robust SOIC package, providing a compact and reliable form factor for surface-mount technology (SMT) assembly.

Applications

Due to its versatility and robustness, the AT24C64W-10SI EEPROM can be employed across various domains, including:

  • Consumer Electronics: For storing user settings in devices like TVs, radios, and home appliances.
  • Automotive Systems: To retain vehicle settings, preferences, and calibration data.
  • Industrial Control: In PLCs for configuration parameters and operation logs.
  • Medical Devices: For storing patient data and device calibration information.

Overall, the AT24C64W-10SI from Microchip Technology stands out as a dependable and adaptable memory solution that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess