EN
  • EN
  • DE

25LC160A-I/MS

Part No 25LC160A-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT SPI 10MHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 16Kb (2K x 8) SPI 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name 25LC160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906080-25LC160A-I/MS
Ultra Librarian 3D Model Ultra Librarian 25LC160A-I/MS CAD Model

Description

The Microchip Technology 25LC160A-I/MS is a 16 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is designed to provide a flexible and reliable solution for data storage. This EEPROM operates over a broad voltage range (2.5V to 5.5V) and features a 10 MHz Serial Peripheral Interface (SPI) compatible bus, making it an ideal choice for a wide array of applications that require low-power and high-speed data storage.

Key Features

  • Memory Size: 16 Kbit (2 Kbyte) organized as 2,048 x 8 bits, providing ample space for firmware storage, parameter settings, or small data logging tasks.
  • Interface: The SPI interface facilitates simple integration into most microcontroller-based systems and allows for high-speed data transfer.
  • Voltage Range: The device operates across a wide voltage range, from 2.5V to 5.5V, enabling use in various power environments.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 25LC160A-I/MS is robust and suitable for harsh environments.
  • Write Protection: It includes a hardware write-protect pin to prevent inadvertent write operations or data corruption.
  • Package: The 25LC160A-I/MS is available in an 8-lead MSOP (Mini Small Outline Package) that is both space-saving and suitable for PCBs with limited real estate.

Applications

The 25LC160A-I/MS is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Networking Equipment
  • Medical Devices

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 25LC160A-I/MS EEPROM is no exception and is supported by Microchip's global customer service and technical support network. This ensures that you can integrate the device into your products with confidence, knowing that you have the backing of a trusted industry leader.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess