EN
  • EN
  • DE

AT24C64AN-10SI-2.7-T

Part No AT24C64AN-10SI-2.7-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT I2C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT24C64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT24C64AN10SI27SL, AT24C64AN10SI27SL-ND, AT24C64AN10SI27SL383
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906027-AT24C64AN-10SI-2.7-T
Ultra Librarian 3D Model Ultra Librarian AT24C64AN-10SI-2.7-T CAD Model

Description

The AT24C64AN-10SI-2.7-T is a high-performance, 64-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This integrated circuit is designed to provide flexible, non-volatile data storage in a wide range of digital applications. The EEPROM is organized as 8,192 words of 8 bits each, allowing for a total storage capacity of 64 Kbits.

Operating within a voltage range of 2.7V to 5.5V, this device is suitable for many low-power and standard applications. It is designed to maintain data integrity with a write endurance of one million write cycles and a data retention period of 100 years, ensuring reliability over extended periods.

The AT24C64AN-10SI-2.7-T features a fast write cycle time of 5 ms and supports the standard I²C serial interface, enabling easy integration into existing systems. With a maximum clock frequency of 400 kHz (I²C Fast Mode), data transfer is efficient and swift. The device also offers a sequential read operation, which provides a stream of data at high speed, making it ideal for applications that require fast data access and manipulation.

This EEPROM comes in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, which is surface-mountable and takes up minimal space on a printed circuit board. The AT24C64AN-10SI-2.7-T variant is provided in tape and reel packaging, denoted by the '-T' suffix, which is suitable for automated assembly processes.

As a product of Microchip Technology, the AT24C64AN-10SI-2.7-T benefits from the company's commitment to quality and reliability. It is designed to meet the rigorous demands of the industrial, automotive, and consumer electronics markets. Whether used in microcontroller system configurations, as a configuration or calibration storage, or in any application where dependable non-volatile memory is crucial, this EEPROM stands as a robust and versatile solution.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1981 $59.9050
120+ $0.9831 $117.9720
185+ $0.9524 $176.1940
255+ $0.9217 $235.0335
325+ $0.8910 $289.5750
435+ $0.7988 $347.4780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess