EN
  • EN
  • DE

23A1024T-I/ST

Part No 23A1024T-I/ST
Manufacturer Microchip Technology
Catalog Memory
Description IC SRAM 1MBIT SPI/QUAD 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196678-23A1024T-I/ST
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory Memory
Package Tape & Reel (TR)
Memory Format SRAM
Technology SRAM
Memory Type Volatile
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface SPI - Quad I/O
Ultra Librarian 3D Model Ultra Librarian 23A1024T-I/ST CAD Model

Description

Product Overview

Product 23A1024T-I/ST is a high-performance 1Mbit Serial SRAM device from the renowned manufacturer, Microchip Technology. This device offers a flexible, non-volatile storage solution for applications that require fast data access, low power consumption, and reliable data retention.

Key Features

  • Memory Size: The device comes with 1 Mbit (128K x 8) of memory, providing ample space for storing critical data and code.
  • Interface Type: It uses the SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer rates and simple integration with a wide range of microcontrollers and processors.
  • Supply Voltage: Operating at a supply voltage range of 2.5V to 5.5V, the 23A1024T-I/ST is suitable for various electronic applications, from battery-operated devices to industrial control systems.
  • Temperature Range: This device is designed to perform reliably across an industrial temperature range of -40°C to +85°C, making it ideal for harsh environments.
  • Package / Case: The SRAM is encapsulated in a TSSOP (Thin Shrink Small Outline Package) with 8 pins, offering a compact footprint for space-constrained applications.
  • Access Time: It boasts a fast access time, enabling quick read and write operations that are essential for real-time applications.
  • Low Power Consumption: With its low-power design, the 23A1024T-I/ST helps to extend the battery life of portable devices and reduces power costs for always-on systems.

Applications

The versatility of the 23A1024T-I/ST makes it an excellent choice for a wide array of applications, including:

  • Data buffering
  • Data logging
  • Real-time process control
  • Instrumentation
  • Medical devices
  • Automotive electronics
  • Industrial automation

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 23A1024T-I/ST is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity. This device is a reliable choice for designers and engineers looking to incorporate a robust memory component into their systems.

You May Also Be Interested in

Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess