EN
  • EN
  • DE

AT24C16C-XHM-T

Part No AT24C16C-XHM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 1MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1018827-AT24C16C-XHM-T
Family Name AT24C16C
Introduction Date September 06, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT24C16C-XHM-T CAD Model

Description

Microchip Technology's AT24C16C-XHM-T EEPROM

The AT24C16C-XHM-T is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the esteemed Microchip Technology. Designed to offer a reliable and flexible non-volatile memory solution, this product is an ideal choice for a wide range of applications in various industries including consumer electronics, automotive, industrial control systems, and medical devices.

With its I²C-compatible (2-wire) serial interface, the AT24C16C-XHM-T ensures easy integration into most microcontroller-based systems, providing a seamless means for data storage and retrieval. The device operates within a voltage range of 1.7V to 5.5V, making it versatile for both low-power and standard applications.

Key Features:

  • Memory Size: 16 Kbits (2,048 x 8)
  • Interface Type: I²C (2-wire)
  • Operating Voltage Range: 1.7V to 5.5V
  • Write Cycle Time: 5 ms (max)
  • Organization: 2,048 pages x 8 bits
  • Endurance: 1 million write cycles
  • Data Retention: 100 years
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 8-TSSOP

The device supports a write cycle time of only 5 ms (max), allowing for rapid data updates, and boasts an impressive data retention period of 100 years, coupled with an endurance of 1 million write cycles, ensuring data integrity over an extended period. Its robust design enables operation in extreme environments with temperatures ranging from -40°C to +85°C.

The AT24C16C-XHM-T is provided in an 8-TSSOP package, which is known for its small footprint and suitability for space-constrained applications. The package also ensures excellent thermal performance and durability.

Microchip Technology's commitment to quality means that the AT24C16C-XHM-T EEPROM has been meticulously engineered to meet the high standards expected by today's electronic device manufacturers. It represents a reliable choice for those seeking a non-volatile memory component that offers a combination of performance, flexibility, and longevity.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3495 $50.6775
350+ $0.2868 $100.3800
540+ $0.2778 $150.0120
745+ $0.2688 $200.2560
965+ $0.2599 $250.8035
1,290+ $0.2330 $300.5700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,690 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess