EN
  • EN
  • DE

AT24C16C-MEHM-T

Part No AT24C16C-MEHM-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT I2C 1MHZ 8XDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-XFDFN
Supplier Device Package 8-XDFN (1.8x2.2)
Base Product Number AT24C16C
Standard Package 3,000 pcs
ECCN OBSOLETE
Win Source Part Number 60871-AT24C16C-MEHM-T
Ultra Librarian 3D Model Ultra Librarian AT24C16C-MEHM-T CAD Model

Description

Product Overview: AT24C16C-MEHM-T from Microchip Technology

The AT24C16C-MEHM-T is a high-performance, 16-Kbit Serial Electrically Erasable and Programmable Read-Only Memory (EEPROM) device from Microchip Technology. Designed to provide a reliable and cost-effective solution for data storage, this device is ideal for a wide range of applications, including industrial, consumer electronics, and automotive systems.

Key Features

  • Memory Size: The device offers a generous 16 Kbits (2 KB) of memory, organized as 2,048 x 8 bits, providing ample space for configuration parameters, calibration data, or small application logs.
  • Interface: It utilizes a two-wire I2C serial interface, supporting a 400 kHz data transfer rate, which ensures compatibility with most microcontrollers and easy integration into existing designs.
  • Operating Voltage: The EEPROM operates across a wide voltage range of 1.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Write Cycle Time: Fast write cycle times of 5 ms maximum allow for quick data updates, minimizing downtime for the host system.
  • Endurance: The device is rated for a high endurance of one million write cycles per word, ensuring data integrity and reliability over the product's lifespan.
  • Data Retention: It offers a data retention period of over 100 years, providing long-term data storage without the need for periodic data refreshing.
  • Package: The AT24C16C-MEHM-T comes in a compact 8-lead UDFN package, which is ideal for space-constrained applications.
  • Temperature Range: This EEPROM can operate over an extended temperature range of -40°C to +85°C, enabling its use in environments that experience extreme temperatures.

Applications

The versatile nature of the AT24C16C-MEHM-T makes it suitable for a variety of applications, including:

  • Portable consumer devices
  • Health and fitness trackers
  • Industrial control systems
  • Smart meters
  • Automotive systems
  • IoT devices

In conclusion, the AT24C16C-MEHM-T EEPROM from Microchip Technology is a robust and reliable memory solution that offers excellent features for a broad range of applications. Its ease of integration, coupled with high endurance and long-term data retention, make it a smart choice for designers looking to incorporate non-volatile memory into their products.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess