EN
  • EN
  • DE

AT24C164-10SU-2.7

Part No AT24C164-10SU-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT I2C 8SOIC / EEPROM Memory IC 16Kbit I2C 400 kHz 900 ns 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 900 ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24C164
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565186-AT24C164-10SU-2.7
Ultra Librarian 3D Model Ultra Librarian AT24C164-10SU-2.7 CAD Model

Description

The AT24C164-10SU-2.7 is a high-performance, serial electrically erasable and programmable read-only memory (EEPROM) module from Microchip Technology. This device offers a 16-Kbit (2,048 x 8) memory size and is optimized for use in a wide range of industrial, automotive, and consumer applications where reliable and dependable non-volatile memory storage is essential.

Operating at a voltage range of 2.7V to 5.5V, this EEPROM provides designers with a flexible and power-efficient solution. The AT24C164-10SU-2.7 is capable of sustaining a data retention period of over 100 years and is rated for a write endurance of one million write cycles, ensuring data integrity over the product's lifespan.

Key Features:

  • Memory Size: 16-Kbit (2,048 x 8)
  • Operating Voltage: 2.7V to 5.5V
  • Interface Type: I²C (2-wire serial interface)
  • Maximum Clock Frequency: 400 kHz
  • Write Cycle Time: 5 ms (max)
  • Endurance: 1 million write cycles
  • Data Retention: >100 years
  • Package: 8-pin SOIC
  • Operating Temperature Range: -40°C to +85°C

The device comes in an 8-pin SOIC package, making it suitable for space-constrained applications. Its I²C-compatible (2-wire) serial interface facilitates simple integration into existing designs, supporting a maximum clock frequency of 400 kHz, which allows for quick data access and programming.

Whether you're developing consumer electronics, automotive systems, or complex industrial equipment, the AT24C164-10SU-2.7 from Microchip Technology provides the reliability and performance needed for storing critical data and preferences. Its robust design and long-term data retention make it an ideal choice for applications requiring frequent or long-term data storage without the need for a constant power supply.

Applications:

  • Smart Cards
  • Medical Devices
  • Industrial and Automotive Control Systems
  • Portable Consumer Electronics
  • Internet of Things (IoT) Devices

You May Also Be Interested in

Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess