EN
  • EN
  • DE

AT21CS11-STU10-T

Part No AT21CS11-STU10-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT I2C SOT23-3 / EEPROM Memory IC 1Kb (128 x 8) I²C, Single Wire 125 kHz SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I²C, Single Wire
Clock Frequency 125 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.7V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number AT21CS11
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0051
Other Names AT21CS11-STU10-TCT,AT21CS11-STU10-TDKR,AT21CS11-STU10-TTR
Standard Package 5,000
Win Source Part Number 1046228-AT21CS11-STU10-T
Ultra Librarian 3D Model Ultra Librarian AT21CS11-STU10-T CAD Model

Description

Product Overview: AT21CS11-STU10-T from Microchip Technology

The AT21CS11-STU10-T is a cutting-edge memory device from the renowned manufacturer Microchip Technology. This product is part of the Serial EEPROM family and offers a robust storage solution for a wide range of applications. Designed for high performance and reliability, it is an ideal choice for developers looking to integrate non-volatile memory into their systems.

Key Features:

  • Memory Size: The AT21CS11-STU10-T comes with a memory size of 1-Kbit, which is optimal for storing configuration and calibration data, small application logs, or device identifiers.
  • Interface Type: It utilizes a Single-Wire interface, simplifying the connection to a microcontroller and reducing the number of I/O pins required for communication.
  • Operating Voltage: This device operates within a voltage range of 2.7V to 4.5V, making it suitable for various low-power applications and compatible with most common system voltages.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The EEPROM comes in a SOT-23-3 package, which is known for its small footprint and is ideal for space-constrained applications.

Applications:

The AT21CS11-STU10-T is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Internet of Things (IoT) Devices

Why Choose AT21CS11-STU10-T?

Microchip Technology's commitment to quality ensures that the AT21CS11-STU10-T EEPROM is a reliable component for your storage needs. Its small size, low-power consumption, and robust temperature range make it an excellent choice for designers looking to optimize their system's performance and durability. Whether you're working on a small handheld device or an industrial-grade machine, the AT21CS11-STU10-T provides the non-volatile memory solution you need to keep your data secure and accessible.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5035 $50.3500
245+ $0.4132 $101.2340
375+ $0.4003 $150.1125
520+ $0.3873 $201.3960
670+ $0.3744 $250.8480
895+ $0.3357 $300.4515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess