EN
  • EN
  • DE

AT24C164-10PI-2.7

Part No AT24C164-10PI-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 1MHZ 8DIP / EEPROM Serial-2Wire 16K-bit 2K x 8 3.3V/5V Automotive 8-Pin PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 10ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 768903-AT24C164-10PI-2.7
Popularity Medium
Supply and Demand Status Limited
Family Name AT24C164
Introduction Date December 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT24C164-10PI-2.7 CAD Model

Description

The AT24C164-10PI-2.7 is a high-performance, 16-Kbit serial EEPROM crafted by the renowned semiconductor manufacturer, Microchip Technology. This device is designed to provide efficient non-volatile data storage solutions for a wide array of applications, ranging from consumer electronics to industrial systems.

Key Features

  • Memory Size: The AT24C164-10PI-2.7 boasts a memory capacity of 16 Kbits, organized as 2,048 x 8 bits, which is ideal for storing configuration settings, calibration data, and small application logs.
  • Operating Voltage: It operates at a voltage range of 2.7V to 5.5V, making it versatile for both low-power and standard 5V applications.
  • Interface: The device communicates via a two-wire serial interface (I²C), ensuring simple integration with microcontrollers and processors, and supports a data transfer rate of 400 kHz at 5V.
  • Temperature Range: Designed to withstand industrial temperature ranges, it operates between -40°C to +85°C, ensuring reliability in harsh conditions.
  • Write Protect: It includes a write protect pin that, when connected to Vcc, locks the entire memory, safeguarding your data against inadvertent changes.
  • Endurance: The EEPROM provides a high write endurance with one million write cycles and a data retention period of over 100 years, ensuring the longevity of your data storage.
  • Packaging: The AT24C164-10PI-2.7 comes in a PDIP (Plastic Dual In-line Package) form, suitable for through-hole mounting, which is beneficial for prototyping and production in traditional PCB designs.

Applications

The versatility of the AT24C164-10PI-2.7 allows it to be used in a diverse range of applications, including:

  • Consumer Electronics (e.g., televisions, radios, and home appliances)
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Cards
  • Portable Devices

With its robust design and wide compatibility, the AT24C164-10PI-2.7 from Microchip Technology is a reliable choice for designers looking to enhance their systems with a durable and versatile memory solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess