EN
  • EN
  • DE

AT24C128-10PU-1.8

Part No AT24C128-10PU-1.8
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128KBIT 400KHZ 8DIP / EEPROM Serial-2Wire 128K-bit 16K x 8 2.5V/3.3V 8-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 10ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 1.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 768902-AT24C128-10PU-1.8
Popularity Medium
Supply and Demand Status Limited
Family Name AT24C128
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT24C128-10PU-1.8 CAD Model

Description

Product Overview: AT24C128-10PU-1.8

The AT24C128-10PU-1.8 is a high-performance, 128-Kilobit EEPROM (Electrically Erasable Programmable Read-Only Memory) chip from the renowned manufacturer Microchip Technology. This device is designed to provide efficient non-volatile data storage and is ideal for applications that require data persistence after power-off. It operates on a low-voltage power supply, making it suitable for various battery-operated and portable devices.

Key Features

  • Memory Size: The AT24C128 provides a substantial 128-Kbit storage capacity, organized as 16,384 words of 8 bits each, which is sufficient for a wide range of data storage applications.
  • Operating Voltage: It supports a low-voltage operation range of 1.8V to 5.5V, enabling energy-efficient performance for power-sensitive designs.
  • Communication Interface: This EEPROM utilizes the standard I²C (Two-Wire) serial interface for communication, allowing for easy integration into most microcontroller-based systems.
  • Speed: The device supports a clock frequency of up to 1 MHz, ensuring fast data transfer rates suitable for modern high-speed applications.
  • Write Cycle Time: It features a fast write cycle time of 5 ms (typical), which allows for quick data updates and minimizes system downtime.
  • Endurance: The AT24C128 offers an impressive write endurance of 1 million write cycles per word, ensuring reliability and a long operational lifespan.
  • Data Retention: Data retention is guaranteed for a period of 100 years, providing long-term data stability and peace of mind for applications where data integrity over time is crucial.
  • Package: The product is available in a PDIP (Plastic Dual In-line Package) format, which is suitable for through-hole mounting on printed circuit boards.

Applications

The AT24C128-10PU-1.8 EEPROM is versatile and can be used in a multitude of applications, including:

  • Portable devices
  • Medical equipment
  • Industrial control systems
  • Automotive systems
  • Smart cards
  • Consumer electronics

With its robustness and flexibility, the AT24C128-10PU-1.8 from Microchip Technology is an excellent choice for designers looking for a reliable and efficient memory solution.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess