EN
  • EN
  • DE

MAX9406ETM+T

Part No MAX9406ETM+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC DVI/HDMI LVL SHIFTR 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Level Shifter
Applications Base Stations
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 707388-MAX9406ETM+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9406ETM+T
Introduction Date October 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9406ETM+T CAD Model

Description

Maxim Integrated MAX9406ETM+T High-Speed Level Shifter

The Maxim Integrated MAX9406ETM+T is a high-performance, low-skew, single-supply level translator ideal for applications that require high data rates and signal integrity. This device is designed to address the needs of multi-voltage systems by providing level shifting capabilities for high-speed signals, making it perfect for interfacing between low-voltage digital signal processors or microcontrollers and higher voltage systems.

The MAX9406ETM+T operates from a single supply voltage ranging from 3.0V to 3.6V, allowing for seamless integration into modern low-voltage systems. It features six channels of level translation from lower voltages up to 5V CMOS levels. The device's bidirectional level shifting supports open-drain and push-pull applications, providing the flexibility required by various high-speed interfaces.

With its high-speed operation, the MAX9406ETM+T can support signaling rates up to 400Mbps, making it suitable for high-speed data communication in computing, consumer electronics, and mobile applications. The low propagation delay and minimal skew between channels ensure synchronized data transmission, crucial for parallel data applications and clock distribution networks.

The MAX9406ETM+T comes in a compact 48-pin thin QFN package, saving valuable board space while still delivering its robust level translation functionality. Additionally, the device is specified over the -40°C to +85°C extended temperature range, ensuring reliable performance in a wide range of environments and applications.

Key features of the MAX9406ETM+T include:

  • High-speed level shifting for up to 400Mbps data rates
  • Single 3.0V to 3.6V supply operation
  • Six high-speed channels with low skew
  • Open-drain and push-pull bidirectional interface support
  • Compact 48-pin thin QFN package
  • Extended temperature range of -40°C to +85°C

Overall, the Maxim Integrated MAX9406ETM+T is a versatile and efficient solution for high-speed level translation in multi-voltage systems, ensuring signal integrity and compatibility across a range of digital interfaces.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2289 $51.2647
55+ $1.8288 $100.5840
85+ $1.7717 $150.5945
117+ $1.7145 $200.5965
151+ $1.6574 $250.2674
202+ $1.4859 $300.1518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess