Microchip Technology's AT24C08D-XHM-T EEPROM
The AT24C08D-XHM-T is a high-performance, 8-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from Microchip Technology, designed to provide reliable data storage over a wide range of applications. This memory device is part of the AT24CxxD series and operates on a power supply range of 1.7V to 5.5V, making it suitable for various low-power and standard devices.
Key Features
- Memory Size: 8-Kbit (1,024 bytes) organized as 1,024 x 8 or 512 x 16 selectable by the user.
- Interface: Two-wire serial interface, I²C compatible, ensures simple integration into existing systems with minimal additional components.
- Write Cycle Time: 5 ms (max), enabling quick and efficient data writing.
- Operating Voltage: Wide range from 1.7V to 5.5V, allowing for use in both low-voltage and standard voltage applications.
- Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.
- Packaging: Available in an 8-lead UDFN package, which is both space-saving and suitable for PCBs with limited real estate.
- Endurance: 1 Million write cycles, ensuring a long lifespan for applications that require frequent data updates.
- Data Retention: Rated for data retention of 100 years, providing a durable storage solution.
Applications
The AT24C08D-XHM-T EEPROM is highly versatile and can be used in a variety of applications including:
- Consumer electronics
- Industrial automation
- Medical devices
- Smart cards
- Automotive systems
- Wearable technology
With its robust design and flexible features, the AT24C08D-XHM-T from Microchip Technology is an excellent choice for designers looking for a reliable and cost-effective non-volatile memory solution. Its small form factor and compatibility with the I²C bus system make it an ideal component for enhancing the performance and efficiency of a wide array of electronic devices.