EN
  • EN
  • DE

AT24C08D-MAHM-T

Part No AT24C08D-MAHM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT I2C 1MHZ 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 8Kb (1K x 8) I²C 8-UDFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-UDFN (2x3)
Family Name AT24C08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 1611-AT24C08D-MAHM-TCTINACTIVE, AT24C08D-MAHM-TTR, 1611-AT24C08D-MAHM-TTR, 1611-AT24C08D-MAHM-TDKR-ND, 1611-AT24C08D-MAHM-TCT-ND, 1611-AT24C08D-MAHM-TDKRINACTIVE, 1611-AT24C08D-MAHM-TTR-ND, 1611-AT24C08D-MAHM-TTRINACTIVE, AT24C08D-MAHM-TDKR, 1611-AT24C08D-MAHM-TDKR, AT24C08D-MAHM-TCT, 1611-AT24C08D-MAHM-TCT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862014-AT24C08D-MAHM-T
Ultra Librarian 3D Model Ultra Librarian AT24C08D-MAHM-T CAD Model

Description

Microchip Technology AT24C08D-MAHM-T EEPROM

The AT24C08D-MAHM-T is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer, Microchip Technology. This particular model is part of the AT24C series, which is designed to provide flexible, non-volatile storage solutions for a wide range of applications.

With an 8-Kbit (1,024 bytes) capacity, the AT24C08D-MAHM-T offers ample space for storing configuration settings, calibration data, and small application logs. The memory is organized as 1024 words of 8 bits each, allowing for efficient data management and retrieval. Its I²C-compatible (2-wire) serial interface facilitates easy integration into most microcontroller-based systems, making it a versatile choice for designers.

The device operates across a voltage range of 1.7V to 5.5V, making it suitable for both low-voltage and standard applications. This flexibility ensures that the AT24C08D-MAHM-T can be used in a variety of operating environments, including battery-powered devices, where power conservation is crucial.

Key features of the AT24C08D-MAHM-T include:

  • Write Protect (WP) pin to prevent accidental data overwrites.
  • Low-power consumption, which is ideal for portable and power-sensitive applications.
  • A maximum write cycle time of 5 ms, ensuring quick data storage.
  • More than 1 million write/erase cycles, providing excellent endurance over the product's lifetime.
  • A data retention period of 100 years, guaranteeing long-term data preservation.

Encased in an 8-lead MAHM TSSOP package, the AT24C08D-MAHM-T is designed for surface-mount technology, allowing for efficient PCB space utilization. Its industrial temperature range from -40°C to +85°C ensures reliability and stable performance under extreme conditions.

Whether used in consumer electronics, industrial control systems, or IoT devices, the AT24C08D-MAHM-T from Microchip Technology is an excellent memory solution that combines performance, durability, and ease of use.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0824 $52.4008
40+ $2.5291 $101.1640
62+ $2.4501 $151.9062
85+ $2.3711 $201.5435
110+ $2.2920 $252.1200
146+ $2.0549 $300.0154
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess