EN
  • EN
  • DE

MC74HCT273ADWG

Part No MC74HCT273ADWG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Manufacturer ON Semiconductor
Series 74HCT
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74HCT273
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC74HCT273ADWG-ND, MC74HCT273ADWGOS
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883719-MC74HCT273ADWG
Ultra Librarian 3D Model Ultra Librarian MC74HCT273ADWG CAD Model

Description

ON Semiconductor MC74HCT273ADWG Overview

The ON Semiconductor MC74HCT273ADWG is a high-performance, octal D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This device features eight edge-triggered flip-flops with individual D-type inputs and Q outputs. The flip-flops are designed to store the values present on their D inputs when a rising edge occurs on the clock (CLK) input, making it ideal for applications requiring data storage, transfer, and manipulation.

Key Features

  • Logic Type: Octal D-type Flip-Flop with Clear
  • Output Type: Non-Inverted
  • Propagation Delay Time: Fast propagation delay times enable high-speed operation, improving overall system performance.
  • Operating Temperature Range: The device is designed to operate reliably over a wide temperature range, making it suitable for industrial and automotive applications.
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20 Wide
  • Supply Voltage: Compatible with 5V supply voltage, allowing for easy integration into 5V logic systems.

Applications

The MC74HCT273ADWG is versatile and can be employed in various digital systems, including:

  • Data storage and retrieval systems
  • Registers and buffers
  • Communication systems
  • Control systems
  • Microprocessor support circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74HCT273ADWG is no exception. It is manufactured to high standards, ensuring reliable performance in your electronic designs. The device is also RoHS compliant, adhering to environmental standards by minimizing the use of hazardous substances.

Conclusion

With its robust design, high-speed operation, and compatibility with 5V systems, the ON Semiconductor MC74HCT273ADWG is an excellent choice for designers looking to implement reliable flip-flops in their digital applications. Its wide operating temperature range and surface mount package make it suitable for a diverse set of environments and applications, reinforcing its position as a versatile component in the ON Semiconductor logic device portfolio.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4655 $51.2050
265+ $0.3819 $101.2035
410+ $0.3700 $151.7000
560+ $0.3581 $200.5360
725+ $0.3461 $250.9225
970+ $0.3103 $300.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess