EN
  • EN
  • DE

AT24C08AY6-10YH-1.8-T

Part No AT24C08AY6-10YH-1.8-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT 400KHZ 8MINIMAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 400kHz
Access Time 4.5μs
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-Mini Map (2x3)
Win Source Part Number 1018784-AT24C08AY6-10YH-1.8-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C08AY6-10YH-1.8-T CAD Model

Description

Microchip Technology's AT24C08AY6-10YH-1.8-T EEPROM

The AT24C08AY6-10YH-1.8-T is a high-performance, 8-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit from Microchip Technology. This memory device is designed for optimal efficiency and reliability in a wide range of applications, from consumer electronics to industrial systems. With a storage capacity of 8 Kbits, it offers ample space for firmware storage, device configuration, or data logging tasks.

This EEPROM operates on a power supply range of 1.8V to 5.5V, making it suitable for low-power applications and compatible with most microcontroller logic levels. The device supports a maximum clock frequency of 1 MHz (5V), enabling fast data transfer rates which are critical for performance-sensitive applications.

The AT24C08AY6-10YH-1.8-T comes in a compact 8-pin SMT package, specifically in a TSSOP (Thin Shrink Small Outline Package) form factor. This small footprint allows for efficient use of PCB space, which is particularly beneficial for space-constrained applications. The package is also conducive to automated assembly processes, supporting high-volume production requirements.

One of the key features of this EEPROM is its I²C-compatible (2-wire) serial interface, which simplifies the integration process by allowing easy connection to most microcontrollers and processors with minimal pin usage. This interface also supports device addressing, enabling the connection of multiple EEPROMs on the same bus for expanded storage capacity.

The AT24C08AY6-10YH-1.8-T is designed with industry standards in mind, ensuring compatibility and reliability. It has a built-in write protection feature that provides data integrity during voltage transitions or system malfunctions. Additionally, the device offers a high write endurance, with a typical value of one million write cycles and a data retention period of 100 years, ensuring the longevity and durability of the stored data.

In summary, Microchip Technology's AT24C08AY6-10YH-1.8-T EEPROM is an ideal choice for designers looking for a reliable and compact non-volatile memory solution that provides efficient operation, easy integration, and robust data protection.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess