EN
  • EN
  • DE

AT24C02D-PUM

Part No AT24C02D-PUM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2K I2C 1MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 4.5μs
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number AT24C02
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 751907-AT24C02D-PUM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C02D-PUM CAD Model

Description

Microchip Technology AT24C02D-PUM Product Overview

The AT24C02D-PUM from Microchip Technology is a high-performance, 2-Kb I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a wide range of applications requiring non-volatile memory storage. This compact, serial EEPROM offers a robust storage solution with a flexible I²C interface, making it an ideal choice for various electronic systems.

Key Features

  • Memory Size: The device provides 2-Kilobits (256 x 8) of memory, suitable for storing configuration settings, calibration data, or small application data.
  • I²C Interface: It supports a bidirectional 2-wire bus and data transmission protocol with high-speed mode capability, ensuring easy integration with microcontrollers and processors.
  • Write Protect: The AT24C02D-PUM includes a hardware write-protect feature, which prevents accidental overwrites and ensures data integrity.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with minimal power, contributing to the overall energy efficiency of the system it's integrated into.
  • Wide Operating Voltage Range: It operates across a voltage range of 1.7V to 5.5V, accommodating various logic levels and system requirements.
  • High Reliability: The EEPROM is rated for a high write endurance, with a typical value of one million write cycles and a data retention period of 100 years, ensuring the longevity of the stored information.

Applications

The AT24C02D-PUM is versatile and can be utilized in a diverse set of applications, including:

  • Smart cards
  • Portable devices
  • Medical devices
  • Industrial and automotive systems
  • Consumer electronics

Package and Quality

This EEPROM is available in a PDIP (Plastic Dual In-line Package) format, referenced as the PUM suffix in the product name, which is suitable for through-hole mounting techniques. Microchip Technology ensures high-quality standards, offering reliability and performance for critical and demanding applications.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7184 $50.2880
170+ $0.5895 $100.2150
265+ $0.5711 $151.3415
365+ $0.5527 $201.7355
470+ $0.5342 $251.0740
630+ $0.4790 $301.7700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess