EN
  • EN
  • DE

CAT93C76YI-GT3

Part No CAT93C76YI-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 8KBIT SPI 3MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3 MHz 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8, 512 x 16)
Memory Interface SPI
Clock Frequency 3 MHz
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number CAT93C76
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 2156-CAT93C76YI-GT3-OS,ONSONSCAT93C76YI-GT3
Standard Package 3,000
Win Source Part Number 1051274-CAT93C76YI-GT3
Ultra Librarian 3D Model Ultra Librarian CAT93C76YI-GT3 CAD Model

Description

The CAT93C76YI-GT3 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) component manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device offers a robust storage solution for a variety of electronic applications, ensuring data integrity and reliability.

Key Features

  • Memory Size: The CAT93C76YI-GT3 offers 16-Kb of memory, which is ideal for storing firmware, configuration parameters, or small data sets that require frequent updates.
  • Interface: It features a user-friendly serial interface that supports the standard 3-wire serial communication protocol, making it easily accessible for a wide range of microcontroller units (MCUs).
  • Operating Voltage: This device operates over a wide voltage range from 1.8V to 5.5V, accommodating various system power requirements and ensuring flexibility in different application environments.
  • Temperature Range: The CAT93C76YI-GT3 is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C.
  • Package: Encased in a compact and durable 8-lead TSSOP package, it is well-suited for space-constrained applications while providing robust protection for the internal circuitry.
  • Write Cycles: It features a high endurance of 1,000,000 write cycles and a data retention period of 100 years, ensuring the longevity and persistence of stored data.

Applications

The CAT93C76YI-GT3 is an ideal storage solution for a multitude of applications that require non-volatile memory storage. Some of these applications include:

  • Industrial and automotive control systems
  • Portable consumer electronics
  • Medical devices
  • Smart cards
  • Wireless devices and IoT applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CAT93C76YI-GT3 is manufactured under strict quality control standards, ensuring that each device meets the rigorous requirements of industrial and automotive-grade applications. With ON Semiconductor's reputation for reliability, this EEPROM is a trustworthy choice for designers and engineers looking for a dependable data storage solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess