Microchip Technology's AT24C01SC18 EEPROM
The AT24C01SC18 is a high-performance, serial electrically erasable and programmable read-only memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This compact memory module is an integral component for a variety of modern electronic applications where small size, durability, and low-power consumption are essential.
Key Features
- Memory Size: The AT24C01SC18 offers a 1-Kbit (128 x 8) storage capacity, making it suitable for storing configuration parameters, serial numbers, and calibration data in various systems.
- Interface: It utilizes the standard two-wire I2C serial interface for communication, which allows for easy integration into most microcontroller-based systems without the need for complex interfacing.
- Write Cycle Time: The device boasts a fast write cycle time of 5 ms (max), enabling quick updates to stored data.
- Operating Voltage: It operates within a voltage range of 1.8V to 5.5V, providing flexibility for use in both low and standard voltage applications.
- Endurance: The EEPROM is capable of 1 million write cycles, ensuring a long lifespan and reliability for applications that require frequent data updates.
- Data Retention: It guarantees data retention for a period of 100 years, offering a stable and durable storage solution.
Applications
The AT24C01SC18 is widely used across various industries due to its versatility and robustness. Common applications include:
- Consumer Electronics
- Industrial Automation
- Automotive Systems
- Smart Cards
- Healthcare Devices
Product Packaging and Availability
This EEPROM from Microchip Technology is available in an 8-lead SOIC package, providing a compact footprint that is suitable for space-constrained applications. Its industry-standard packaging ensures compatibility with automated assembly processes and simplifies the design-in process for engineers.
In summary, the AT24C01SC18 is a reliable and versatile memory solution from Microchip Technology that meets the demands of modern electronic systems with its low power consumption, high endurance, and long data retention capabilities.