EN
  • EN
  • DE

AT24C01BNSHTTR

Part No AT24C01BNSHTTR
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046250-AT24C01BNSHTTR
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C01BNSHTTR CAD Model

Description

Microchip Technology AT24C01BNSHTTR EEPROM

The AT24C01BNSHTTR is a high-performance 1-Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned manufacturer Microchip Technology. This memory device is part of the AT24C series, which is designed to provide flexible, non-volatile storage solutions for a wide range of electronic applications.

The AT24C01BNSHTTR offers a storage capacity of 1-Kbit, which is organized as 128 x 8 bits, allowing for efficient data storage and retrieval. It utilizes the standard I²C-compatible (2-wire) serial interface, which ensures easy integration into most microcontroller-based systems. This interface supports a data transfer rate of up to 1MHz, making the device suitable for applications that require fast data access without compromising power consumption.

One of the key features of this EEPROM is its low-voltage operation. It can operate across a voltage range of 1.7V to 5.5V, which allows it to be used in both 3.3V and 5V systems. This flexibility makes it an ideal choice for battery-operated devices, portable gadgets, and other power-sensitive applications.

The device is also known for its durability, with a high write endurance of 1 million write cycles and a data retention period of over 100 years. This ensures that data stored on the EEPROM remains safe and uncorrupted over extensive periods, even under frequent write operations.

Microchip Technology has packaged the AT24C01BNSHTTR in an 8-lead SOT-23 package, which is both space-saving and suitable for automated assembly processes. This small form factor is particularly beneficial for compact PCB designs where board space is at a premium.

Furthermore, the AT24C01BNSHTTR comes with built-in write protection features. The device includes a write protect pin that, when connected to ground, prevents accidental writes to the memory, thus safeguarding the stored data against unintended alterations.

In summary, the AT24C01BNSHTTR EEPROM by Microchip Technology offers a reliable and versatile storage solution for a multitude of electronic designs, combining low-voltage operation, high endurance, and a compact footprint with the convenience of a serial I²C interface.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess