EN
  • EN
  • DE

BYQ28X-200

Part No BYQ28X-200
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Rectifier diodes ultrafast
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Package TO-220F
Win Source Part Number 092834-BYQ28X-200
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYQ28X-200 CAD Model

Description

Product Overview: BYQ28X-200 from NXP

The BYQ28X-200 is a robust and high-performance ultra-fast rectifier designed and manufactured by NXP Semiconductors. This electronic component is particularly suitable for switched-mode power supplies and high-frequency circuit applications. It is designed to handle high efficiency and reliability in a compact form factor, making it a preferred choice for engineers and designers in a variety of electrical and electronic applications.

Key Features

  • High Reverse Voltage Capability: The BYQ28X-200 is capable of withstanding reverse voltages up to 200 volts, providing a substantial margin for overvoltage transients.
  • Ultra-Fast Switching Speed: With its ultra-fast switching capability, this rectifier minimizes losses in high-frequency applications, which is essential for efficiency and thermal performance.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which reduces power losses and improves overall efficiency during conduction.
  • Dual Diode Configuration: The component contains two diodes in a common cathode arrangement, allowing for the efficient use of space and simplified circuit designs.
  • High Surge Current Capability: It can handle high surge currents, making it robust against sudden spikes in current, which can be critical in power regulation circuits.
  • SMD Package: The BYQ28X-200 comes in a surface-mount package (SMD), which is ideal for automated assembly processes and helps in reducing the overall size of the end product.

Applications

  • Switched Mode Power Supplies (SMPS)
  • Power Management Systems
  • High-frequency Inverters
  • DC-DC Converters
  • Free-Wheeling Diodes in Power Supplies
  • Power Factor Correction Circuits

With its outstanding performance characteristics, the BYQ28X-200 rectifier is a versatile and essential component for modern electronic systems that demand high-speed switching, efficiency, and reliability. Its robustness and high-quality construction reflect NXP's commitment to providing industry-leading semiconductor solutions for a wide range of applications.

Engineers looking for a reliable and efficient rectifier for their high-speed circuit designs will find the BYQ28X-200 to be an excellent choice that meets stringent industry standards and provides long-term performance.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3600 $50.4000
340+ $0.2954 $100.4360
525+ $0.2862 $150.2550
725+ $0.2770 $200.8250
935+ $0.2677 $250.2995
1,250+ $0.2400 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess