Microchip Technology AT24C01ASC2.7 EEPROM
The AT24C01ASC2.7 is a high-performance, 1-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed to provide reliable data storage with a robust serial interface, ensuring compatibility with a wide range of microcontrollers and digital systems. This memory module operates on a 2.7V to 5.5V power supply, making it suitable for various low-power and standard applications.
Key Features
- Memory Capacity: The device offers a storage capacity of 1-Kbit, organized as 128 x 8 bits, which is ideal for storing configuration settings, calibration data, or small application data.
- Interface: It features a two-wire serial interface (I²C compatible), facilitating easy integration into existing systems with minimal pin count.
- Wide Voltage Range: The AT24C01ASC2.7 operates across a voltage range of 2.7V to 5.5V, accommodating both 3.3V and 5V systems.
- Write Protect: A write-protect feature is included to prevent inadvertent writes, ensuring the integrity of the data stored within.
- High Reliability: With a high write endurance of 1 million write cycles and a data retention period of 100 years, the EEPROM provides a reliable solution for data storage requirements.
- Compact Packaging: The device is available in a space-saving 8-lead SOIC package, making it suitable for applications with limited PCB space.
Applications
The AT24C01ASC2.7 is versatile and can be used in a variety of applications, such as:
- Industrial and automotive control systems
- Portable consumer devices
- Medical devices
- Smart cards and identification systems
- Networking equipment
Overall, the Microchip AT24C01ASC2.7 EEPROM offers a reliable and convenient solution for non-volatile memory storage. Its low-power consumption, wide voltage compatibility, and robust feature set make it an excellent choice for designers looking to enhance their systems with a solid-state memory component.