Maxim Integrated MAX4077EUB Precision Operational Amplifier
The MAX4077EUB from Maxim Integrated is a high-precision operational amplifier that delivers exceptional accuracy and stability. This device is part of a family of low-voltage, low-noise operational amplifiers that are designed for a wide range of applications, including sensor interfaces, medical equipment, and industrial process controls.
With its single-supply voltage ranging from 2.85V to 5.5V and a quiescent current of just 750µA, the MAX4077EUB is an energy-efficient solution for battery-powered devices. It features a rail-to-rail output stage, which allows for increased dynamic range in low supply voltage applications. This operational amplifier also offers a high gain-bandwidth product of 500kHz, making it suitable for moderate-speed applications that require high precision.
The MAX4077EUB's low input bias current of 1pA and low offset voltage of 25µV (max) at +25°C ensure high accuracy in measurement and control systems. Its temperature drift is minimal, with an offset voltage drift of just 0.1µV/°C (max), which guarantees consistent performance over a wide temperature range (-40°C to +125°C).
Furthermore, the MAX4077EUB is available in a compact, space-saving 10-pin µMAX package, which is ideal for applications where board space is at a premium. Its robust design includes integrated ESD protection, further enhancing its reliability in harsh environments.
Key features of the MAX4077EUB include:
- Single-supply operation (2.85V to 5.5V)
- Low quiescent current (750µA)
- Rail-to-rail output
- High gain-bandwidth product (500kHz)
- Low input bias current (1pA)
- Ultra-low offset voltage (25µV max at +25°C)
- Low offset voltage drift (0.1µV/°C max)
- Wide operating temperature range (-40°C to +125°C)
- Compact 10-pin µMAX package
Overall, the MAX4077EUB is a top choice for designers looking for a high-performance op-amp that combines precision, low power consumption, and small form factor. Whether for instrumentation, portable devices, or any application demanding high accuracy, the MAX4077EUB provides reliable and consistent performance.