Product Overview: INA205AIDR by Texas Instruments
The INA205AIDR is a high-precision current shunt and power monitor with an integrated voltage output from Texas Instruments. This advanced monitoring IC is designed to offer industry-leading precision and performance for a wide range of applications including power management, battery chargers, and energy monitoring systems.
Key Features
- High Accuracy: The INA205AIDR provides high-accuracy measurements with a typical error of less than 1%, ensuring precise monitoring of both current and power.
- Wide Common-Mode Range: It operates over a wide common-mode voltage range from 0 to 36V, which is independent of the supply voltage. This feature allows the device to be used in a variety of systems without concern for common-mode limitations.
- Low Quiescent Current: With a low quiescent current, this device is optimized for power-sensitive applications, reducing the overall power consumption of the system it is monitoring.
- Integrated Gain: The INA205AIDR comes with an integrated voltage output that is proportional to the current passing through the shunt resistor, which can be set to a gain of 20V/V, allowing for easy scaling and signal processing.
- Robust Design: It is offered in a small SOIC-8 package that is designed to meet the stringent requirements of industrial applications, ensuring reliable performance in harsh environments.
Applications
The INA205AIDR is ideally suited for a range of applications that require precise current and power monitoring. These include:
- Telecommunication equipment
- Power management systems
- Battery chargers
- Portable devices
- Energy management
- Automotive systems
Technical Specifications
The device is characterized by its technical specifications which include:
- Supply Voltage Range: 2.7V to 18V
- Operating Temperature Range: -40°C to 85°C
- Output Voltage Ratio: 20V/V
- Bandwidth: Up to 500 kHz
- Packaging: SOIC-8
Overall, the INA205AIDR by Texas Instruments is a reliable and efficient solution for current and power monitoring, delivering precise measurements in a compact form factor that is easy to integrate into a variety of electronic systems.