EN
  • EN
  • DE

MAX692MJA/883

Part No MAX692MJA/883
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829936-MAX692MJA/883
Ultra Librarian 3D Model Ultra Librarian MAX692MJA/883 CAD Model

Description

Product Overview: MAX692MJA/883 by Maxim Integrated

The MAX692MJA/883 is a highly reliable, precision microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the production of innovative analog and mixed-signal engineering solutions. This product is specifically engineered to maintain system integrity by monitoring the power supply and ensuring consistent operation of the microprocessor under various conditions.

Key Features

  • Voltage Monitoring: The device keeps a vigilant eye on the power supply voltage levels, initiating a reset to the microprocessor when necessary to prevent any erratic behavior due to unexpected power fluctuations or brown-out conditions.
  • Reset Output: It provides a reset signal to the connected µP whenever it detects a voltage that is out of the predefined threshold, ensuring that the system restarts in a known state.
  • Power-Fail Input: This feature alerts the system in the event of an impending power failure, allowing for critical data to be saved and preparations to be made for a controlled shutdown.
  • Watchdog Timer: The MAX692MJA/883 includes a watchdog timer that regularly checks for system malfunctions. If the µP fails to provide a periodic signal to the watchdog, the device will trigger a system reset.
  • Backup Battery Switchover: In the event of a main power failure, this supervisory circuit automatically switches to a backup battery, ensuring uninterrupted operation.

Applications

The MAX692MJA/883 supervisory circuit is ideal for high-reliability systems that cannot afford to have any downtime or data corruption due to power supply issues. It is well-suited for:

  • Military and aerospace applications
  • Industrial control systems
  • Telecommunication equipment
  • Embedded systems
  • Portable devices

Quality and Reliability

Maxim Integrated's MAX692MJA/883 is built to meet rigorous standards, offering a high level of performance and dependability. It is packaged in an 8-pin CERDIP (Ceramic Dual In-line Package), which provides excellent environmental and mechanical protection. The device is also compliant with military-grade specifications, ensuring operation under extreme conditions and making it a trusted choice for critical applications where failure is not an option.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX692MJA/883 is a premier choice for designers looking to incorporate a reliable power monitoring solution into their systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess